EN
  • EN
  • DE
  • IT

LTC6954IUFF-1#PBF

Part No LTC6954IUFF-1#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 3-OUT 1-IN 1:3 36-Pin QFN EP Tube / IC CLK BUFFER 1:3 1.8GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Fanout Buffer (Distribution), Divider
Number of Circuits 1
Input LVCMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 1.8GHz
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 36-WFQFN Exposed Pad
Manufacturer Package 36-QFN (4x7)
Win Source Part Number 784475-LTC6954IUFF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6954-1
Introduction Date November 09, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6954IUFF-1#PBF CAD Model

Description

Product Overview: LTC6954IUFF-1#PBF

The LTC6954IUFF-1#PBF from Linear Technology is a high-performance, low phase noise clock distribution device that is designed to meet the stringent requirements of today's sophisticated electronic systems. This clock distribution IC is capable of providing multiple output clocks that are precisely synchronized and phase-aligned, making it an ideal choice for applications such as data communications, medical imaging, and aerospace systems.

Key Features

  • Multiple Outputs: The LTC6954IUFF-1#PBF offers four low phase noise outputs which can be individually programmed for optimal flexibility.
  • Low Phase Noise: This device is designed to minimize phase noise and jitter, ensuring high signal integrity for applications requiring precise timing.
  • Wide Frequency Range: It operates over a broad frequency range, accommodating various system requirements.
  • Programmable: Output drivers are highly programmable, allowing for customization of output levels, phase and frequency for each output channel.
  • Temperature Range: The industrial temperature range from -40°C to 85°C makes it suitable for a wide array of operating environments.

Applications

  • Data Communication Systems
  • Medical Imaging Equipment
  • Aerospace and Defense Electronics
  • Test and Measurement Systems
  • High-Speed Digital Signal Processing

Quality and Reliability

Linear Technology's LTC6954IUFF-1#PBF is built with a commitment to quality and reliability. The device is packaged in a compact, 20-lead QFN package and is RoHS compliant. With its robust design, it is engineered to perform reliably in the most demanding environments, ensuring consistent operation and longevity for critical system components.

Technical Specifications

The LTC6954IUFF-1#PBF has a supply voltage range of 3.3V, and it features an additive phase noise of -226dBc/Hz at 10kHz offset. The device also incorporates an SPI interface for easy configuration and control. With its advanced features and specifications, this clock distribution IC from Linear Technology stands out as a superior solution for high-performance clock management.

You May Also Be Interested in

Diodes Incorporated
CLOCK BUFFER W-QFN5050-32 T&R 2. / Clock Clock Buffer IC 1:4 133.46 MHz 32-VFQFN Exposed Pad
Lowest to $7.8188
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $10.5105
IDT, Integrated Device Technology Inc
3.3V LOW SKEW PLL-BASED CMOS CLOCK DRIVER (WITH 3-STATE)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUF 2:4 266MHZ 20VFQFPN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:10 100MHZ 20SSOP
Lowest to $2.1889
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:2 200MHZ 8SOIC
Lowest to $3.5036
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 650MHZ 20TSSOP
Lowest to $10.9684
IDT, Integrated Device Technology Inc
IC CLK BUFFER 2:4 350MHZ 16TSSOP
Lowest to $7.5301
ON Semiconductor
IC CLK BUF 1:2/1:6 24TSSOP
Lowest to $5.1187

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.8657 $290.8657
2+ $260.7762 $521.5524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess