EN
  • EN
  • DE
  • IT

LTC695CSW-3.3

Part No LTC695CSW-3.3
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MPU SUPRVSRY CIRC 3.3V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.9V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 072652-LTC695CSW-3.3
Ultra Librarian 3D Model Ultra Librarian LTC695CSW-3.3 CAD Model

Description

The LTC695CSW-3.3 is a sophisticated microprocessor supervisory circuit designed by Linear Technology to monitor power supplies in microprocessor systems. It provides a crucial function by ensuring that the microprocessor and its associated digital systems operate reliably over a wide range of conditions, including power-up, power-down, and brown-out events.

Key Features

  • Precision Voltage Monitoring: The device is tailored to monitor 3.3V power supplies, with a precision of ±1.5% over the temperature range, ensuring that the system operates within safe voltage levels.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC695CSW-3.3 has a low supply current of 30µA, which helps in conserving battery life in portable devices.
  • Reset Output: It features an active low reset output, which provides a clear indication whenever the monitored supply voltage falls below the preset threshold, allowing the system to reset safely.
  • Reset Timing: The reset signal is guaranteed to remain asserted for a minimum of 200ms after the supply voltage rises above the reset threshold, ensuring proper system reboot.
  • Wide Operating Temperature Range: The device operates over a temperature range of 0°C to 70°C, catering to commercial applications with standard temperature requirements.

Applications

The LTC695CSW-3.3 is versatile and can be used in a variety of applications where reliable voltage monitoring is critical. It is ideal for use in:

  • Microprocessor systems
  • Portable battery-powered equipment
  • Computers and controllers
  • Intelligent instruments
  • Automotive systems

Product Specifications

The LTC695CSW-3.3 comes in a 16-pin surface-mount package, which is suitable for automated assembly processes. Its compact size and low power consumption make it an excellent choice for space-constrained applications.

In summary, the LTC695CSW-3.3 from Linear Technology is an essential component for systems requiring accurate voltage monitoring and reliable operation. Its precision, low power, and comprehensive feature set make it a valuable addition to any microprocessor-based system.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0592 $60.7104
27+ $4.1511 $112.0797
42+ $4.0214 $168.8988
58+ $3.8917 $225.7186
75+ $3.7620 $282.1500
100+ $3.3728 $337.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess