EN
  • EN
  • DE

LTC695ISW

Part No LTC695ISW
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209323-LTC695ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC695ISW CAD Model

Description

Linear Technology LTC695ISW Product Overview

The LTC695ISW is a robust, high-performance microprocessor supervisory circuit designed by Linear Technology to ensure reliable operation of microprocessor systems. This integrated circuit (IC) provides a comprehensive suite of features aimed at monitoring and controlling the power supply and system health of microprocessor-based systems.

Key Features

  • Power Supply Monitoring: The LTC695ISW offers precise monitoring of the power supply voltage. It generates a reset signal to the microprocessor whenever the supply voltage falls below a predetermined threshold, ensuring the system operates within safe voltage levels.
  • Reset Timeout: After the power supply returns to an acceptable level, the reset signal remains active for a preset timeout period, allowing the system to stabilize before resuming operation.
  • Watchdog Timer: This feature supervises the microprocessor activity by requiring periodic interaction; if the microprocessor fails to reset the watchdog timer within a specific time frame, the LTC695ISW assumes a system fault and generates a reset signal.
  • Battery Backup Switchover: In the event of a power failure, the LTC695ISW automatically switches to a backup battery, ensuring uninterrupted operation and data retention.
  • Low Power Consumption: Designed for efficiency, the LTC695ISW consumes minimal power, making it suitable for battery-operated systems.
  • Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it ideal for industrial and automotive applications.

Applications

  • Microprocessor Systems
  • Computers and Controllers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Automotive Electronics
  • Industrial Control Systems

The LTC695ISW is housed in a 16-pin SO Wide package, offering a compact solution that is easy to integrate into a variety of designs. Its rugged design and comprehensive feature set make it an excellent choice for ensuring the reliability and stability of sophisticated electronic systems. With Linear Technology's reputation for high-quality components, the LTC695ISW stands as a dependable component for critical system monitoring tasks.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess