EN
  • EN
  • DE
  • IT

LTC699IN8

Part No LTC699IN8
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1209326-LTC699IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC699IN8 CAD Model

Description

LTC699IN8 Microprocessor Supervisory Circuit

The LTC699IN8 is a precision microprocessor supervisory circuit designed by Linear Technology to enhance the reliability and robustness of electronic systems. This compact and efficient component is engineered to monitor the power supply and microprocessor activity in digital systems, ensuring that these systems operate within their specified voltage thresholds and providing a controlled environment for the microprocessor to initialize.

Key Features

  • Power Supply Monitoring: The LTC699IN8 vigilantly monitors the power supply voltage. It guarantees that the voltage levels are within acceptable limits to prevent any damage to the microprocessor and associated circuitry.
  • Reset Output: In the event of a power failure or an unacceptable voltage drop, the device generates a reset signal. This reset output remains active for a period after the voltage returns to a safe level, ensuring the system has stabilized before normal operation resumes.
  • Low Power Consumption: With its focus on energy efficiency, the LTC699IN8 draws minimal power from the system, making it ideal for battery-operated and portable applications.
  • Manual Reset Input: The inclusion of a manual reset input provides an additional layer of control, allowing for a system reset to be triggered manually when required.
  • Debounced TTL/CMOS Compatible Manual Reset Input: The manual reset input is debounced, ensuring that only clean and noise-free signals trigger a reset.
  • Watchdog Timer: An onboard watchdog timer helps to detect and recover from software failures. If the microprocessor fails to provide a periodic signal to the watchdog timer, a reset signal will be issued.
  • Temperature Range: The LTC699IN8 is designed to operate over a wide temperature range, making it suitable for industrial applications.

Applications

The LTC699IN8 is versatile and can be used across a wide variety of applications. It is particularly suited for use in:

  • Microprocessor systems
  • Computers and controllers
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Automotive systems

With its robust feature set, the LTC699IN8 from Linear Technology is an essential component for any system that requires reliable voltage monitoring and microprocessor supervision. Its small footprint and low power consumption make it an excellent choice for designers looking to enhance system integrity without compromising on performance or space.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.8270
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess