EN
  • EN
  • DE

LTC699IS8

Part No LTC699IS8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209327-LTC699IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC699IS8 CAD Model

Description

The LTC699IS8 is a cutting-edge microprocessor supervisory circuit designed by Linear Technology, tailored to maintain the reliability and stable operation of microprocessor systems. This compact and efficient device is encapsulated in an 8-lead SOIC package, making it suitable for space-constrained applications where precision monitoring is crucial.

Key Features and Benefits

  • Power Supply Monitoring: The LTC699IS8 ensures that the microprocessor has a stable power supply by monitoring the system voltage. It provides a precise reset to the microprocessor during power-up, power-down, and brownout conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this supervisory circuit consumes minimal power, making it ideal for use in battery-operated devices.
  • High Accuracy: Boasting a high accuracy threshold, the LTC699IS8 provides reliable reset operation without false triggering, which is vital for critical system functions.
  • Adjustable Reset Timeout: The reset timeout period is user-adjustable, allowing designers to tailor the reset signal timing to the specific needs of their system.
  • Manual Reset Input: It includes a manual reset input that enables a direct and immediate reset initiation, offering an additional layer of system control.

Applications

The LTC699IS8 is versatile and can be employed in a wide range of applications, including:

  • Computers and Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments
  • Automotive Systems

Technical Specifications

Parameter Value Package Type 8-lead SOIC Supply Voltage Range 4.75V to 5.5V Operating Temperature -40°C to 85°C Reset Threshold Voltage Adjustable Reset Timeout Period Adjustable

In summary, the LTC699IS8 from Linear Technology is an essential component for ensuring system stability and performance in microprocessor-based applications. It is a reliable, precise, and power-efficient solution for system voltage monitoring and reset management.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess