EN
  • EN
  • DE

LTM2883IY-5I#PBF

Part No LTM2883IY-5I#PBF
Manufacturer Linear Technology
Catalog Digital Isolators
Description DGTL ISO 2.5KV 6CH I2C 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Linear Technology
Packaging Tray
Status Active
Technology Magnetic Coupling
Type I²C
Isolated Power Yes
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 30kV/μs
Data Rate 400kHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-BGA (15x11.25)
Win Source Part Number 1064299-LTM2883IY-5I#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM2883IY-5I#PBF CAD Model

Description

Product Overview: LTM2883IY-5I#PBF

The LTM2883IY-5I#PBF is a high-performance digital isolator module designed by Linear Technology, now part of Analog Devices, to offer a robust communication interface with integrated power isolation. This innovative component is specifically engineered to provide a safe and reliable isolation barrier for digital signals, thereby ensuring system safety and signal integrity in electrically noisy environments or applications where ground potentials may differ.

Key Features

  • Integrated Power Isolation: The LTM2883IY-5I#PBF features an isolated DC/DC converter that delivers up to 1W of isolated power, eliminating the need for separate isolated power supplies.
  • Signal Isolation: It provides 2500Vrms of galvanic isolation for six channels of digital communication, ensuring protection against high voltage transients and ground loops.
  • High-Speed Operation: The module supports SPI communication with a maximum data rate of 20Mbps, making it suitable for high-speed data transfer applications.
  • Robust Design: With an industrial temperature range of -40°C to 85°C, the LTM2883IY-5I#PBF is built to operate reliably in harsh conditions.
  • Soft-Start Functionality: The integrated soft-start feature helps to minimize inrush current during power-up, contributing to system stability.

Applications

The versatility of the LTM2883IY-5I#PBF allows it to be used in a wide range of applications, including but not limited to:

  • Industrial field buses
  • Test equipment
  • Medical equipment with stringent isolation requirements
  • Data acquisition systems
  • Ground loop elimination

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM2883IY-5I#PBF meets the highest standards of performance and reliability. This product is available in a compact 16mm x 15mm surface-mount BGA package, providing a space-efficient solution for PCB designs. It is also RoHS compliant, adhering to environmental standards for hazardous substances.

The LTM2883IY-5I#PBF is a testament to Linear Technology's expertise in power management and isolation technology, offering a combination of performance, integration, and reliability that is ideal for designers looking to enhance their system's communication robustness.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess