EN
  • EN
  • DE

LTM4609MPY#PBF

Part No LTM4609MPY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 34V 10A Automotive 141-Pin BGA Tray / DC/DC CONVERT 0.8-36V 10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 36V
Voltage - Output 1 0.8 ~ 34 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features OCP, OVP, UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 98%
Mounting SMD
Package 141-BBGA Module
Dimension 0.59" L x 0.59" W x 0.13" H (15.0mm x 15.0mm x 3.4mm)
Manufacturer Package 141-BGA (15x15)
Win Source Part Number 784578-LTM4609MPY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4609
Introduction Date January 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4609MPY#PBF CAD Model

Description

LTM4609MPY#PBF - High Efficiency, DC/DC µModule Regulator

The LTM4609MPY#PBF is a complete system-in-a-package (µModule) step-down regulator from Linear Technology, now part of Analog Devices, Inc. This high-performance power management IC integrates the inductor, power switches, DC/DC controller, compensation components, and the necessary support components all within a compact, surface-mount package.

Designed for a variety of applications, including telecommunications, industrial systems, and automotive products, the LTM4609MPY#PBF is capable of delivering a high power density and simplifying the design process for engineers. It operates over an input voltage range of 4.5V to 36V and can provide an adjustable output voltage from 0.8V to 34V, which makes it versatile for both step-down and step-up applications.

The device features a high efficiency design that reduces heat dissipation and improves system reliability. It can deliver up to 10A of continuous output current with excellent load and line regulation. The LTM4609MPY#PBF also supports frequency synchronization, output voltage tracking, and has a power good indicator for system monitoring and diagnostics.

Safety and protection features are built into the LTM4609MPY#PBF, including overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and reliability of both the µModule and the system it is used within. The package is designed to operate in harsh environments and can withstand military-grade temperature ranges, making it suitable for high-reliability applications.

The LTM4609MPY#PBF simplifies board layout and reduces external component count, which is critical in space-constrained applications. Its compact size (15mm x 15mm x 2.82mm) and surface-mount LGA package make it easy to integrate into a wide range of designs. With its robust design and integrated approach, the LTM4609MPY#PBF offers a highly efficient, reliable, and easy-to-use solution for complex power supply requirements.

You May Also Be Interested in

Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Lowest to $2.8512
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $5.1904
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess