EN
  • EN
  • DE

MC33179P

Part No MC33179P
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP QUAD LP LO NOISE 14DIP / General Purpose Amplifier 4 Circuit 14-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 2V/µs
Gain Bandwidth Product 5 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 150 µV
Current - Supply 1.7mA (x4 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MC33179
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 635582-MC33179P
Ultra Librarian 3D Model Ultra Librarian MC33179P CAD Model

Description

The MC33179P from ON Semiconductor is a quad operational amplifier that combines a wide range of features making it an excellent choice for applications requiring low power consumption and low noise performance. This device is particularly well-suited for battery-powered electronics, audio processing, and active filters, as well as for general-purpose applications where power efficiency is a key concern.

Key Features

  • Low Power Consumption: The MC33179P is designed for optimal energy efficiency, which is critical for extending battery life in portable devices.
  • Low Voltage Noise: It features a low noise voltage density of 4.5 nV/√Hz, making it an ideal choice for audio applications and other sensitive instrumentation where noise can be a critical factor.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.2 MHz, this operational amplifier can handle a wide range of frequencies, making it versatile for various applications.
  • Output Short Circuit Protection: The MC33179P includes built-in short circuit protection, enhancing the durability and reliability of the device under adverse conditions.
  • Low Total Harmonic Distortion: Ensures high fidelity in audio applications, preserving signal integrity.
  • Single or Dual Supply Operation: It can operate from a single power supply as low as +3.0 V or a dual supply, and it is fully specified for operation over the full supply range.

Applications

  • Portable and battery-powered electronics
  • Audio processing equipment
  • Active filters
  • Sensor amplifiers
  • Professional audio equipment

The MC33179P operational amplifiers are available in a standard DIP-14 package, making them easy to integrate into a wide variety of circuit boards. With its combination of low power consumption, low noise, and robust performance, the MC33179P from ON Semiconductor is a smart choice for designers seeking to optimize their applications without compromising on quality or performance.

You May Also Be Interested in

ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Texas Instruments
IC OPAMP
Lowest to $1.9645
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess