EN
  • EN
  • DE

LTM4612V

Part No LTM4612V
Manufacturer Linear Technology
Description Ultralow Noise 36VIN, 15VOUT, 5A, DC/DC μModule
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1209399-LTM4612V
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4612V CAD Model

Description

LTM4612V Micro Module Regulator from Linear Technology

The LTM4612V is a high-performance micro module regulator designed by Linear Technology, now part of Analog Devices, that combines top-notch power management capabilities with ease of use. This step-down regulator is an ideal solution for applications that demand efficient power conversion with minimal space requirements.

At the heart of the LTM4612V is a powerful and efficient synchronous buck regulator with an input voltage range of 4.5V to 20V, making it versatile for a wide range of power supply applications. This module is capable of delivering up to 10A of continuous output current, which can be further expanded through parallel operation for applications requiring higher current.

The LTM4612V stands out for its compact design, encapsulated in a low profile (2.8mm) over-molded Land Grid Array (LGA) package measuring 15mm x 15mm. This small footprint allows for convenient placement on densely packed PCBs, making it particularly suitable for space-constrained applications in telecommunications, networking, and industrial systems.

One of the key features of the LTM4612V is its high efficiency, which is essential for thermal management and energy conservation. The regulator's high switching frequency and current mode control enable the use of small external components, further reducing the overall solution size and improving transient response.

The module also includes a host of protection features to ensure reliable operation under various conditions. These include overvoltage, overcurrent, and over-temperature protections, as well as a power good indicator for easy monitoring of the regulator's status.

For design flexibility, the LTM4612V provides adjustable output voltage ranging from 0.8V to 5V, allowing designers to tailor the regulator to their specific requirements. The module is also equipped with frequency synchronization, soft-start, tracking, and output voltage sequencing capabilities, which are critical for managing system power-up and power-down events smoothly.

In summary, the LTM4612V from Linear Technology is a robust and highly integrated micro module regulator that offers a compact, efficient, and flexible power management solution for a wide array of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess