EN
  • EN
  • DE

LTM8020EV#PBF

Part No LTM8020EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE 200MA 21-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 36V
Voltage - Output 1 1.25 ~ 5 V
Current - Output (Maximum) 200mA
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 21-LGA Module
Size 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Manufacturer Package 21-LGA (6.25x6.25)
Manufacturer Homepage www.linear.com
Win Source Part Number 747025-LTM8020EV#PBF
Family Name LTM8020
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8020EV#PBF CAD Model

Description

Product Overview: LTM8020EV#PBF

The LTM8020EV#PBF is a high-performance, micro-module step-down regulator from Linear Technology, designed to deliver efficiency and simplicity in power management applications. This compact and versatile module is ideal for use in a wide range of products, from portable devices to industrial equipment.

Key Features

  • Integrated Design: The LTM8020EV#PBF combines a step-down DC/DC converter with the inductor, control circuitry, and passive components in a single package. This integration simplifies design and reduces the board space required for power management.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3.6V to 36V, making it suitable for applications with varying input supplies, including those powered by multi-cell batteries or industrial supplies.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, allowing for a wide range of uses in different circuit designs and compatibility with various low-voltage ICs.
  • High Efficiency: With up to 96% conversion efficiency, this micro-module regulator ensures minimal power loss and heat generation, improving the reliability and lifespan of the end product.
  • Compact Size: The LTM8020EV#PBF comes in a compact LGA package, making it an excellent choice for space-constrained applications.
  • Robust Protection Features: It includes over-temperature protection, over-current protection, and input under-voltage lockout, enhancing the safety and durability of the application.

Applications

The versatility of the LTM8020EV#PBF makes it an excellent choice for a variety of applications, including:

  • Telecommunications
  • Automotive systems
  • Industrial controls and robotics
  • Data storage and networking
  • Battery-powered devices
  • Medical equipment

Conclusion

The LTM8020EV#PBF from Linear Technology is a powerful, efficient, and easy-to-use micro-module regulator that offers a compact solution for a wide array of power management needs. Its integrated design and robust protection features make it a reliable choice for designers looking to optimize their power systems with minimum effort and maximum performance.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4332 $65.7328
8+ $13.4837 $107.8696
12+ $13.0623 $156.7476
16+ $12.6410 $202.2560
21+ $12.2196 $256.6116
28+ $10.9555 $306.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess