Introducing the LTM8023Y from Linear Technology
The LTM8023Y is a robust and highly efficient DC/DC µModule (micromodule) converter from Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This compact and versatile power module is designed to simplify the implementation of power supply solutions in a wide range of applications, delivering reliable performance in a small footprint.
Key Features
- Integrated Solution: The LTM8023Y combines a switching regulator, inductor, power switches, filters, and all the necessary support components in a single package. This integration reduces design complexity and accelerates time-to-market.
- Wide Input Voltage Range: It supports an input voltage range of 3.6V to 36V, making it suitable for a variety of input sources, including automotive batteries and industrial supplies.
- Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, providing flexibility to power a broad range of devices.
- High Efficiency: The device operates with high efficiency, which minimizes heat generation and improves system reliability.
- Compact Size: With a compact 9mm x 15mm x 4.32mm LGA package, the LTM8023Y is ideal for space-constrained applications.
- Robust Temperature Performance: It is rated for operation from -40°C to 125°C, ensuring consistent performance across a wide range of environmental conditions.
Applications
The LTM8023Y is a versatile solution that can be used in a variety of applications, including but not limited to:
- Telecommunications
- Industrial Equipment
- Automotive Systems
- Datacom Infrastructure
- Medical Devices
- Portable Devices
Design Support
Linear Technology provides comprehensive design support for the LTM8023Y, including detailed datasheets, application notes, and design simulation tools. This support ensures that engineers can optimize the µModule for their specific application requirements, reducing risk and ensuring a successful product deployment.
In summary, the LTM8023Y from Linear Technology is a high-performance, easy-to-use power solution that integrates multiple components into a single package, providing a compact, efficient, and reliable power supply for a wide array of electronic devices.