EN
  • EN
  • DE

LTM8062AEV#PBF

Part No LTM8062AEV#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY CHARGER TRACK 77-LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant
Programmable Features Timer
Charge Current - Max 2.1A
Maximum Supply Voltage 32V
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 77-LGA (15x9)
Win Source Part Number 072677-LTM8062AEV#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM8062AEV#PBF CAD Model

Description

The LTM8062AEV#PBF is a comprehensive power management IC designed by Linear Technology, now part of Analog Devices, that serves as a µModule (micro-module) regulator. This innovative component integrates a step-down DC/DC converter with the inductor, capacitors, and a DC/DC controller into a single compact package. Its design simplifies the implementation of power conversion in a wide array of applications, making it a versatile choice for designers seeking to streamline their power systems.

Key Features

  • Integrated Solution: The LTM8062AEV#PBF combines multiple components into one package, reducing the design complexity and footprint on the PCB.
  • Wide Input Voltage Range: It operates efficiently over a wide input voltage range of 6V to 58V, accommodating a variety of sources, including industrial supplies and automotive batteries.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.2V to 24V, providing flexibility for different circuit requirements.
  • High Efficiency: With its high-efficiency design, the device minimizes power loss and heat generation, making it suitable for thermally sensitive applications.
  • Compact Footprint: The small form factor of the package allows for space-saving on the PCB, which is particularly beneficial in dense electronic systems.
  • Protection Features: The module includes overvoltage, overcurrent, and overtemperature protection, enhancing the reliability and longevity of the end application.

Applications

The LTM8062AEV#PBF is designed for use in a broad range of applications, including but not limited to:

  • Telecommunications
  • Industrial equipment
  • Automotive systems
  • Datacom infrastructure
  • Medical devices
  • Distributed power systems

In conclusion, the LTM8062AEV#PBF from Linear Technology is a high-performance, easy-to-use power solution that streamlines the design process for power supply systems. Its integrated approach and robust feature set make it an excellent choice for engineers looking to optimize their power management strategy.

You May Also Be Interested in

Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8251 $68.4753
6+ $18.7283 $112.3698
9+ $18.1431 $163.2879
12+ $17.5578 $210.6936
15+ $16.9726 $254.5890
20+ $15.2168 $304.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess