EN
  • EN
  • DE

LTM9010CY-14#PBF

Part No LTM9010CY-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Channel Octal ADC 105Msps 14-bit Serial LVDS 140-Pin BGA Tray / IC ADC 14BIT UMODULE 140BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Resolution 14
Sampling Rate 105M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of Converters 8
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 140-BFBGA
Manufacturer Package 140-BGA (11.25x9)
Win Source Part Number 784672-LTM9010CY-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM9010
Introduction Date April 25, 2011
ECCN 3A991.c.3
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM9010CY-14#PBF CAD Model

Description

Linear Technology LTM9010CY-14#PBF Overview

The LTM9010CY-14#PBF is a high-performance, ultra-low power Analog-to-Digital Converter (ADC) module from Linear Technology, designed to meet the demanding requirements of signal processing applications. This ADC features a 14-bit resolution that provides precise digital outputs, making it an ideal choice for applications requiring high accuracy and resolution.

Key Features

  • High Resolution: With a 14-bit resolution, the LTM9010CY-14#PBF ensures detailed and accurate analog-to-digital conversion, which is crucial for sensitive measurements and high-precision applications.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, providing excellent performance while minimizing power usage, thereby extending battery life in portable devices.
  • High Sampling Rate: It offers a high-speed sampling rate, allowing it to capture fast-changing signals and process large amounts of data quickly and efficiently.
  • Integrated Features: The LTM9010CY-14#PBF comes with integrated features such as a digital filter and a sample-and-hold circuit, which simplify design and reduce the need for additional external components.
  • Compact Package: Housed in a compact package, this ADC is suitable for space-constrained applications, enabling designers to save board space without compromising on performance.
  • Reliability: Linear Technology's commitment to quality ensures that the LTM9010CY-14#PBF is a reliable component for long-term use in critical systems.

Applications

The versatility of the LTM9010CY-14#PBF makes it well-suited for a broad range of applications, including:

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Communications Systems
  • Instrumentation
  • Aerospace and Defense Electronics

Technical Specifications

Parameter Value
Resolution 14-bit
Sampling Rate High-speed
Power Consumption Ultra-low
Package Compact

With its high resolution, low power consumption, and integrated features, the LTM9010CY-14#PBF from Linear Technology stands out as a superior ADC solution for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess