EN
  • EN
  • DE

CNY17F-2M-V-F(Y)

Part No CNY17F-2M-V-F(Y)
Manufacturer Lite-On Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820897-CNY17F-2M-V-F(Y)
Ultra Librarian 3D Model Ultra Librarian CNY17F-2M-V-F(Y) CAD Model

Description

The CNY17F-2M-V-F(Y) is an optocoupler manufactured by Lite-On Inc. It consists of an infrared emitting diode (IRED) optically coupled to a phototransistor in a 6-pin DIP package. Optocouplers provide electrical isolation between circuits, allowing signal transfer without a direct electrical connection. This makes them ideal for applications where safety or noise isolation is critical.

Applications:

  • Power Supplies: Provides feedback isolation in switched-mode power supplies.
  • Motor Control: Used for isolated control of motor drives.
  • Digital Logic Isolation: Isolates digital logic circuits to prevent ground loops and noise.
  • Industrial Control: Used in industrial control systems for signal isolation.
  • Medical Equipment: Provides electrical isolation in medical devices for patient safety.

Features:

  • High Isolation Voltage: Provides high voltage isolation between input and output.
  • CTR (Current Transfer Ratio): Specified current transfer ratio for efficient signal transfer.
  • DIP Package: Standard 6-pin DIP package for easy through-hole mounting.
  • High BVCEO (Collector-Emitter Breakdown Voltage): High breakdown voltage for reliable operation.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Electrical Isolation: Provides galvanic isolation between circuits.
  • Noise Immunity: Reduces noise coupling between circuits.
  • Safety: Enhances safety by isolating high-voltage circuits.
  • Reliability: Improves circuit reliability by preventing ground loops.
  • Versatile: Suitable for a wide range of applications.

The CNY17F-2M-V-F(Y) optocoupler has specific electrical characteristics, including the forward voltage of the IRED, the collector-emitter voltage of the phototransistor, and the current transfer ratio (CTR). The CTR specifies the ratio of the output current to the input current. The isolation voltage is a critical parameter for safety-related applications. Refer to the Lite-On Inc. datasheet for detailed specifications, including the operating temperature range, storage temperature range, and soldering conditions. The "-2M" in the part number typically refers to a specific CTR range. The suffixes "-V-F(Y)" likely indicate specific packaging or testing options.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess