EN
  • EN
  • DE
  • IT

DF06SP-F

Part No DF06SP-F
Manufacturer Lite-On Inc.
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP4
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Win Source Part Number 752889-DF06SP-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF06SP-F CAD Model

Description

The DF06SP-F is a bridge rectifier manufactured by Lite-On Inc. Bridge rectifiers are electronic components used to convert alternating current (AC) to direct current (DC). The DF06SP-F is designed to provide full-wave rectification, which means it utilizes all of the AC waveform to produce a more efficient DC output compared to half-wave rectification. This particular model likely offers specific characteristics such as a certain voltage and current rating, making it suitable for various power supply and electronic applications.

Applications:

  • Power Supplies: Converts AC voltage from the mains to DC voltage for electronic devices.
  • Battery Chargers: Rectifies AC voltage to charge batteries.
  • Adapters: Used in AC/DC adapters to power electronic devices.
  • Motor Control: Converts AC to DC for controlling DC motors.

Features:

  • High Surge Current Capability: Can withstand high surge currents during startup.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • Compact Size: Small form factor for space-constrained applications.
  • High Reliability: Designed for stable and long-lasting performance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Efficient AC to DC Conversion: Provides a stable DC output for electronic devices.
  • Protection Against Voltage Spikes: Protects circuits from damage due to voltage surges.
  • Easy to Integrate: Simple to incorporate into existing circuit designs.
  • Long Service Life: Offers reliable performance over extended periods.

Additional Details:

The DF06SP-F's key specifications include its maximum repetitive peak reverse voltage (VRRM), maximum average forward rectified current (IF(AV)), and maximum surge current (IFSM). When selecting a bridge rectifier, it's crucial to consider the voltage and current requirements of the application. The VRRM should be higher than the peak AC voltage being rectified, and the IF(AV) should be greater than the average DC current required by the load. The IFSM rating indicates the rectifier's ability to withstand short-term surge currents. This component is generally used in applications where a robust and reliable AC-to-DC conversion is needed, such as in power supplies for consumer electronics, industrial equipment, and lighting systems. The 'F' suffix often indicates specific packaging or lead-free compliance. Consult the Lite-On Inc. datasheet for complete electrical characteristics and mechanical dimensions.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess