EN
  • EN
  • DE
  • IT

L09ESD3V3CA2

Part No L09ESD3V3CA2
Manufacturer Lite-On Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case SOD523
Manufacturer Lite-On Inc.
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 739164-L09ESD3V3CA2
Ultra Librarian 3D Model Ultra Librarian L09ESD3V3CA2 CAD Model

Description

The L09ESD3V3CA2 is a transient voltage suppressor (TVS) diode manufactured by Lite-On Inc. It's designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This device is crucial in safeguarding circuits against damage caused by overvoltage conditions.

Applications:

  • ESD protection for data lines.
  • Surge protection in consumer electronics.
  • Protection of I/O interfaces.
  • Safeguarding microcontroller inputs.
  • Use in portable devices to protect against voltage spikes.

Features:

  • Low clamping voltage.
  • Fast response time.
  • Small surface mount package.
  • High surge capability.
  • Unidirectional configuration.

Benefits:

  • Enhanced system reliability.
  • Prevents equipment downtime due to voltage surges.
  • Reduced warranty costs associated with ESD damage.
  • Increased product lifespan.
  • Simplified circuit protection design.

Additional Details:

The L09ESD3V3CA2 features a breakdown voltage of approximately 3.6V and a clamping voltage of around 7V at a specified surge current. It comes in a small SOT-23 package, making it suitable for space-constrained applications. The device's fast response time ensures that it can quickly clamp transient voltages before they damage protected components. This TVS diode is compliant with industry standards for ESD protection, offering a robust solution for mitigating the risks associated with voltage surges and ESD events.

Furthermore, its unidirectional configuration means it is designed to protect against positive voltage transients. The device is commonly used in applications where safeguarding against ESD and voltage spikes is critical to ensure the continued operation and reliability of electronic devices. The L09ESD3V3CA2 offers a cost-effective and efficient way to enhance the robustness of electronic designs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,895+ $0.0305 $57.7975
4,610+ $0.0251 $115.7110
7,145+ $0.0243 $173.6235
9,805+ $0.0236 $231.3980
12,695+ $0.0228 $289.4460
17,050+ $0.0203 $346.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 1895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess