EN
  • EN
  • DE

LTH-301-32

Part No LTH-301-32
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Description SENSOR OPT SLOT PHOTOTRANS MODUL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 33 Weeks
Features Optical Sensor Through-Beam 0.591" (15mm) Phototransistor Module, PC Pins, Slot Type
Manufacturer Lite-On Inc.
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package Module, PC Pins, Slot Type
Family Name LTH-301
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LTH30132, LTH-301-32-ND, 160-1936
Quantity per package 55
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924453-LTH-301-32
Ultra Librarian 3D Model Ultra Librarian LTH-301-32 CAD Model

Description

The Lite-On Inc. LTH-301-32 is an optical sensor through-beam module with a slot type and PC pins.

  • Sensor Type: through-beam
  • Module Type: slot
  • Pins: PC pins
  • Popularity: high
  • Supply and Demand Status: balanced
  • Family Name: LTH-301
  • Operating Temperature: -25°C ~ 85°C
  • ECCN: EAR99
  • Package: bulk
  • Quantity per Package: 55

You May Also Be Interested in

Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODUL 3M CBL
Need more? Email Us
Omron
SENSOR OPT SLOT PNP MODULE 1M
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE 3M
Need more? Email Us
Omron
SENSOR OPT SLOT NPN MODULE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE L-SHAPE
Need more? Email Us
Omron
SENS OPT SLOT NPN MOD 3M ROBOTIC
Need more? Email Us
Omron
SENSOR OPT SLOT MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6654 $59.8860
215+ $0.5460 $117.3900
330+ $0.5290 $174.5700
455+ $0.5119 $232.9145
585+ $0.4948 $289.4580
785+ $0.4437 $348.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess