EN
  • EN
  • DE

LTST-C950KGKT

Part No LTST-C950KGKT
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description SMD-LED water-clear Green 280...1120mcd
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Viewing Angle 25 °
Wavelength 631 nm
Win Source Part Number 1072861-LTST-C950KGKT
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C950KGKT CAD Model

Description

The LTST-C950KGKT is a surface-mount LED manufactured by Lite-On Inc. It is a green color LED, designed for various indicator and display applications where a bright and efficient light source is required. This LED is built with advanced optical-grade epoxy, ensuring superior performance and reliability.

Applications

  • Backlighting in dashboards and control panels
  • Status indicators for electronic devices
  • Consumer electronics displays
  • Indoor and outdoor message boards
  • Automotive lighting applications
  • Industrial control systems

Features

  • High luminous intensity
  • Surface mount package
  • Green color emission
  • Compact size
  • Wide viewing angle
  • Lead-free reflow solder assembly compatible
  • Low power consumption
  • Long operational life
  • RoHS compliant

Benefits

  • Enhanced visibility: Provides a bright and clear green light output, ensuring easy visibility in various lighting conditions.
  • Space-saving design: The compact surface-mount package allows for high-density mounting, making it suitable for space-constrained applications.
  • Energy efficiency: Consumes minimal power, contributing to energy savings and reduced operating costs.
  • Reliable performance: Offers stable and consistent light output over a long lifespan, minimizing the need for frequent replacements.
  • Easy integration: Compatible with standard reflow soldering processes, simplifying the assembly process.
  • Environmentally friendly: RoHS compliant, ensuring that it meets environmental regulations.

Technical Specifications

The LTST-C950KGKT typically features a dominant wavelength in the green spectrum, specific forward voltage and current ratings, and a defined viewing angle. Refer to the manufacturer's datasheet for precise values related to these parameters. The epoxy lens is designed for optimal light output and clarity. This LED is commonly used in applications requiring a robust and efficient visual indicator.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess