EN
  • EN
  • DE
  • IT

LTST-G563EGBW-HM2

Part No LTST-G563EGBW-HM2
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description LED Multi-Color Chip Red/Green/Blue 629nm/530nm/475nm 100mA 6-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072862-LTST-G563EGBW-HM2
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-G563EGBW-HM2 CAD Model

Description

The LTST-G563EGBW-HM2 is a bi-color (green and blue) surface mount LED manufactured by Lite-On Inc. This LED is designed for use in a wide range of applications requiring clear and distinct status indication, offering both green and blue light emission within a single compact package. It is constructed with high-quality materials to ensure long-term reliability and consistent performance.

Applications

  • Status indicators on electronic devices
  • Backlighting for LCD displays
  • Industrial control panels
  • Consumer electronics (e.g., audio equipment, appliances)
  • Telecommunications equipment
  • Medical devices

Features

  • Bi-color LED (Green and Blue)
  • Surface mount package
  • Compact size
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption
  • Lead-free and RoHS compliant
  • Reflow solderable

Benefits

  • Versatile Indication: Provides two distinct colors (green and blue) in one package, allowing for diverse status indications.
  • Space Saving: The compact surface mount package minimizes board space requirements.
  • Energy Efficient: Low power consumption contributes to overall energy savings.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance and replacement costs.
  • Easy Assembly: Compatible with standard reflow soldering processes for efficient manufacturing.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental standards.

Technical Specifications

The LTST-G563EGBW-HM2 features specific forward voltage and current ratings for both the green and blue LEDs. The luminous intensity and viewing angle are also key parameters. Refer to the manufacturer's datasheet for detailed electrical and optical characteristics. The package is designed to withstand typical reflow soldering temperatures. This LED is a reliable solution for applications requiring clear and efficient bi-color indication.

You May Also Be Interested in

Siemens
Need more? Email Us
Intel
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Level One
Need more? Email Us
Samsung
Need more? Email Us
Linear Technology
Need more? Email Us
Microchip Technology
RECTIFIER / Diode Standard 300 V 15A (DC) Through Hole TO-254
Lowest to $286.5686
Samsung
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2632 $56.5880
520+ $0.2160 $112.3200
805+ $0.2092 $168.4060
1,110+ $0.2025 $224.7750
1,435+ $0.1958 $280.9730
1,915+ $0.1755 $336.0825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,840 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess