EN
  • EN
  • DE

LTV-217-B-V-G

Part No LTV-217-B-V-G
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Number of Channels 1
Isolation Voltage 3750Vrms
Minimum DC Current Transfer Ratio 130% @ 5mA
Maximum DC Current Transfer Ratio 260% @ 5mA
Switching Turn-On and Turn-Off Time 3μs, 3μs
Rise and Fall Time 2μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C to 110°C
Mounting SMD (SMT)
Case / Package 4-SSOP
Win Source Part Number 072697-LTV-217-B-V-G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LTV-217-B-V-G CAD Model

Description

The Lite-On Inc. LTV-217-B-V-G is a high-quality optoisolator with the following specifications:

  • Minimum DC Current Transfer Ratio: 130% @ 5mA
  • Maximum DC Current Transfer Ratio: 260% @ 5mA
  • Switching Turn-On Time: 3μs
  • Switching Turn-Off Time: 3μs
  • Rise Time: 2μs
  • Fall Time: 3μs
  • Isolation Voltage: 3750Vrms
  • Forward Voltage: 1.2V
  • Vce Saturation (Max): 400mV
  • Maximum Output Voltage: 70V
  • Package: 4-SSOP
  • Application: Isolators

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD
Lowest to $0.4701
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Lowest to $0.3711
Broadcom Limited
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $1.6008
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Lowest to $1.1381
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.2287

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7708 $71.0832
8+ $14.5819 $116.6552
13+ $14.1257 $183.6341
17+ $13.6706 $232.4002
22+ $13.2144 $290.7168
30+ $11.8480 $355.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess