EN
  • EN
  • DE

LTW-320ZDS5-Q

Part No LTW-320ZDS5-Q
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828831-LTW-320ZDS5-Q
Ultra Librarian 3D Model Ultra Librarian LTW-320ZDS5-Q CAD Model

Description

The LTW-320ZDS5-Q is a surface-mount LED manufactured by Lite-On Inc. These LEDs are commonly used for backlighting, indicator lights, and general illumination purposes due to their compact size, high brightness, and low power consumption.

Applications:

  • Backlighting: Used for backlighting LCD displays in mobile phones, tablets, and other electronic devices.
  • Indicator Lights: Employed as indicator lights in various electronic devices, such as computers, appliances, and automotive dashboards.
  • Automotive Lighting: Used in automotive applications such as dashboard illumination, interior lighting, and signal lights.
  • General Illumination: Used in general lighting applications, such as accent lighting and task lighting.
  • Signage: Used in electronic signage and displays for commercial and industrial applications.

Features:

  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for automated placement and soldering.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Brightness: Delivers high luminous intensity for excellent visibility.
  • Low Power Consumption: Energy-efficient operation reduces power consumption and extends battery life.
  • Long Lifespan: Offers a long operating lifespan for enhanced reliability.

Benefits:

  • Space Saving: Small size allows for compact designs and high-density mounting.
  • Efficient Illumination: High brightness and low power consumption provide efficient illumination.
  • Reliable Performance: Long lifespan and stable performance ensure reliable operation.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Versatile Applications: Suitable for a wide range of applications requiring LED illumination.

Additional Details:

The LTW-320ZDS5-Q LED is typically packaged in a small SMD package. The dominant wavelength of the emitted light varies depending on the specific color. Important electrical specifications include the forward voltage, forward current, and luminous intensity. Consult the datasheet for detailed information regarding the specific color, viewing angle, and thermal characteristics of the LED.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess