The STPRA1040CT is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It features a dual common cathode configuration, designed for high-efficiency rectification and fast switching applications where space is at a premium.
Applications:
- Switching power supplies
- Freewheeling diodes in motor control circuits
- Polarity protection
- DC-DC converters with limited board space
- High-frequency inverters
Features:
- Dual common cathode configuration
- High surge current capability
- Low forward voltage drop
- High-frequency operation
- Guard ring for overvoltage protection
- Compact package
Benefits:
- Space-saving design with dual rectifiers in one package
- Improved efficiency in power conversion
- Reduced power loss and heat generation
- Enhanced system reliability due to surge protection
- Suitable for high-frequency applications
Technical Specifications:
The STPRA1040CT features a maximum repetitive peak reverse voltage of 40V. Each diode can handle a forward current of 10A (total 20A for the package). The forward voltage drop is typically around 0.55V. The device is packaged in a TO-220AB, which enables effective heat dissipation. It's designed with a guard ring to protect against overvoltage transients. The common cathode configuration simplifies circuit layout in certain applications.
This rectifier is ideally suited for applications needing high efficiency and requiring a compact footprint. The dual diode configuration offers flexibility in circuit design. The robust design and surge protection ensure reliable operation in demanding environments. The Lite-On STPRA1040CT provides an efficient and space-saving solution for a range of power electronics applications.