EN
  • EN
  • DE

0453001.MR1

Part No 0453001.MR1
Manufacturer Littelfuse Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SMD
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 735991-0453001.MR1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0453001.MR1 CAD Model

Description

The 0453001.MR1 is a 453 Series subminiature fuse manufactured by Littelfuse Inc. It is designed to protect sensitive electronic circuits from overcurrent conditions. This fuse is commonly used in various electronic devices, including portable electronics, telecommunications equipment, and power supplies.

Applications

  • Portable electronics
  • Telecommunications equipment
  • Power supplies
  • Battery chargers

Features

  • Subminiature size
  • Fast-acting
  • High inrush withstand capability
  • RoHS compliant

Benefits

  • Saves board space due to its small size
  • Provides quick protection against overcurrent events
  • Withstands high inrush currents without nuisance tripping
  • Environmentally friendly

Additional Details

The 0453001.MR1 fuse is designed for applications where space is limited and fast overcurrent protection is required. Its high inrush withstand capability prevents nuisance tripping caused by transient currents, ensuring reliable operation. The fuse's subminiature size allows for dense component placement on printed circuit boards. The datasheet provides detailed specifications such as voltage rating, current rating, interrupting rating, and resistance, which are essential for proper fuse selection. The fuse is also RoHS compliant, ensuring it meets environmental regulations.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess