EN
  • EN
  • DE

16R800SGU

Part No 16R800SGU
Manufacturer Littelfuse Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814875-16R800SGU
Ultra Librarian 3D Model Ultra Librarian 16R800SGU CAD Model

Description

The 16R800SGU is a rectifier diode manufactured by Littelfuse, designed for power rectification applications. This diode provides high reliability and performance in converting AC to DC voltage.

Applications

  • Power Supplies: Used in power supplies to convert AC voltage to DC voltage for electronic devices.
  • Motor Control: Employed in motor control circuits to rectify AC voltage for DC motors.
  • Inverters: Utilized in inverters to convert DC voltage back to AC voltage efficiently.
  • Welding Equipment: Used in welding machines for rectifying AC voltage to provide stable DC output.
  • Battery Chargers: Integrated into battery chargers to convert AC voltage for charging batteries.

Features

  • High Surge Current Capability: Withstands high surge currents, protecting against voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Ensures consistent performance in demanding environments.
  • Compact Size: Facilitates easy integration into various electronic systems.
  • High Voltage Rating: Handles high reverse voltages, providing robustness.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, enhancing system efficiency.
  • Enhanced Reliability: High surge current capability protects against transient voltage spikes, improving system reliability.
  • Reduced Heat Generation: Lower power dissipation results in less heat, contributing to a cooler operating environment.
  • Extended Lifespan: Robust construction and high-quality materials ensure a long operational life.
  • Simplified Design: Easy to integrate into existing and new designs, reducing design complexity.

Additional Details

The 16R800SGU rectifier diode is built with high-quality silicon material for optimal performance and longevity. It features a rugged package design that provides excellent thermal and mechanical stability. This diode is ideal for applications requiring a reliable and efficient rectification solution. It has a repetitive peak reverse voltage of 800V and a maximum average forward rectified current of 16A. The operating temperature range is -65°C to +150°C.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess