EN
  • EN
  • DE

59045-010

Part No 59045-010
Manufacturer Littelfuse Inc.
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Magnetic, Reed Switches
Mfr Littelfuse Inc.
Series 59045
Package Bulk
Product Status Active
Type Molded Body Reed
Circuit SPST-NO
Operate Range 10 ~ 20AT
Current - Switching 350mA (AC), 500mA (DC)
Voltage - Switching AC 140 V
Voltage - Switching DC 200 V
Power - Rated 10W
Operate Time 1 ms
Release Time 1 ms
Mounting Type Through Hole
Termination Style PC Pin
Length - Overall 0.700" (17.78mm)
Size - Body 0.700" L x 0.130" W x 0.170" H (17.78mm x 3.30mm x 4.32mm)
Height Above Board 0.170" (4.33mm)
Temperature Range - Operating -40°C ~ 105°C
Capacitance 0.3 pF
Current - Carry 1A (DC)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
California Prop 65 Warning Information
Win Source Part Number 907514-59045-010
Ultra Librarian 3D Model Ultra Librarian 59045-010 CAD Model

Description

The 907514-59045-010 is a molded body reed switch in the 59045 series by Littelfuse Inc.

  • Type: Magnetic switch
  • Termination Style: PC pin
  • Package: Bulk
  • Height Above Board: 0.170" (4.33mm)
  • Overall Length: 0.700" (17.78mm)
  • Capacitance: 0.3 pF
  • Circuit: Single-pole, single-throw normally open
  • Power Rating: 10W
  • Operate Range: 10 ~ 20AT
  • Switching Current (AC): 350mA (AC)
  • Switching Current (DC): 500mA (DC)
  • Switching Voltage (AC): 140V (AC)
  • Switching Voltage (DC): 200V (DC)
  • Mounting: Through-hole
  • Operating Temperature Range: -40°C to 105°C
  • Operate Time & Release Time: 1 ms
  • Status: Active
  • Compliance: California Prop 65

You May Also Be Interested in

Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPDT 500MA 175V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Apem Inc.
SWITCH JOYSTICK HALL EFFECT
Lowest to $579.6944
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Lowest to $2.1439
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 265V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5136 $52.1088
19+ $5.3445 $101.5455
29+ $5.1775 $150.1475
40+ $5.0105 $200.4200
52+ $4.8435 $251.8620
70+ $4.3424 $303.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess