EN
  • EN
  • DE
Part No A931
Manufacturer Littelfuse Inc.
Catalog Hard To Find
Description GAS DISCHARGE TUBE - 8x6mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1134853-A931
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian A931 CAD Model

Description

The A931 is a SIDACtor® device manufactured by Littelfuse, designed to protect telecommunications equipment from damaging voltage surges. It is a type of thyristor surge protector that provides robust overvoltage protection, diverting transient overvoltages to ground and preventing damage to sensitive components.

Applications:

  • Telecommunications Equipment: Specifically designed for protecting telecom equipment such as modems, fax machines, and telephone line interfaces.
  • Data Communication Lines: Used to protect data communication lines, including RS-232, RS-485, and Ethernet interfaces, from voltage surges.
  • Central Office (CO) Equipment: Deployed in central office equipment to protect line cards and other sensitive circuitry.
  • Customer Premises Equipment (CPE): Used in customer premises equipment to protect against surges entering through telephone lines.
  • Analog Modems: Provides surge protection for analog modems to prevent damage from lightning strikes and other electrical transients.

Features:

  • SIDACtor® Technology: Utilizes SIDACtor technology for fast and reliable overvoltage protection.
  • Low On-State Voltage: Exhibits a low on-state voltage, minimizing voltage drop during surge events.
  • High Surge Current Capability: Capable of handling high surge currents, providing robust protection against large voltage transients.
  • Low Capacitance: Features low capacitance to minimize signal distortion and maintain signal integrity.
  • Surface Mount Package: Available in a surface mount package for easy and efficient PCB assembly.

Benefits:

  • Overvoltage Protection: Provides reliable overvoltage protection, safeguarding telecommunications equipment from damage.
  • Improved Reliability: Enhances the reliability of telecommunications systems by preventing component failures due to voltage surges.
  • Enhanced System Uptime: Minimizes downtime by protecting against surge-related failures.
  • Compact Design: Small size allows for easy integration into space-constrained applications.
  • Compliance: Meets industry standards for surge protection in telecommunications applications.

Additional Details:

The A931 has a typical breakover voltage of 280V and a surge current capability of up to 25A. It is available in various surface mount packages, including DO-214AA (SMB). Its low capacitance ensures that it does not significantly impact the signal integrity of high-speed data communication lines. This SIDACtor is designed to provide a fast and reliable response to overvoltage events, quickly clamping the voltage to a safe level and protecting downstream circuitry. It is commonly used in conjunction with other protection components, such as fuses and transient voltage suppression (TVS) diodes, to provide comprehensive surge protection.

Littelfuse A931 SIDACtor devices are essential components for ensuring the reliability and longevity of telecommunications equipment in environments prone to voltage surges.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess