EN
  • EN
  • DE

D8010L

Part No D8010L
Manufacturer Littelfuse Inc.
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE 10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr Littelfuse Inc.
Series -
Package Bulk
Mounting Type Through Hole
Coil Voltage -
Contact Form -
Contact Rating (Current) 10 A
Switching Voltage -
Coil Type Non Latching
Features -
Termination Style PC Pin
Seal Rating -
Coil Insulation -
Must Operate Voltage -
Must Release Voltage -
Temperature Range - Operating -40°C ~ 125°C
Contact Material -
Relay Type General Purpose
MSL Level 1 (Unlimited)
California Prop 65 Warning Information
Win Source Part Number 1378228-D8010L
Ultra Librarian 3D Model Ultra Librarian D8010L CAD Model

Description

The 1378228-D8010L is a power relay from Littelfuse Inc.

  • Contact Rating: 10 A
  • Operating Temperature: -40°C to 125°C
  • Termination Style: PC pin
  • Mounting Type: Through-hole
  • Application: General-purpose

You May Also Be Interested in

TE Connectivity
1461103-1 TE Connectivity / Raychem Industrial Relays OJE-SS-103HM,000 datasheet, inventory, & pricing.
Lowest to $2.4448
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil Through Hole,27.5x32.2mm
Lowest to $1.1642
SongLe
Power Relay 1 Form A: 1A (SPST-NO) 24V Coil Through Hole,15.6x19.2mm
Lowest to $0.2474
Omron
G6RN-1-DC5 Omron Electronics General Purpose Relays Heavy-Duty SPDT 5VDC datasheet, inventory, & pricing.
Lowest to $1.6008
HongFa
10A 24V Through Hole,28.5x10.1mm Power Relays RoHS
Lowest to $1.4553
HongFa
5A 12V Through Hole,20.5x7mm Power Relays RoHS
Lowest to $1.1642
Fujitsu Electronics America, Inc.
12V 35A 25A@14VDC 16V@DC One set changeover: 1C (SPDT - changeover) Through Hole,13.7x6.6mm Power Relays RoHS
Lowest to $1.0769
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 24V Coil SIP,5x28mm
Lowest to $1.5717
HongFa
Power Relay 1 Form C: 1C (SPDT-CO) 12V Coil Through Hole,10.1x17.6mm
Lowest to $1.5251

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess