EN
  • EN
  • DE

DF1508ST-F

Part No DF1508ST-F
Manufacturer Littelfuse Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11Rohs
Reference case SOP-4
Manufacturer Littelfuse Inc.
Manufacturer Homepage www.littelfuse.com
Win Source Part Number 723190-DF1508ST-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DF1508ST-F CAD Model

Description

The DF1508ST-F is a single-phase bridge rectifier manufactured by Littelfuse. It's designed to convert AC voltage to DC voltage and is commonly used in power supplies and various electronic devices. The DF1508ST-F offers a voltage rating of 800V and a forward current of 1.5A.

Applications

  • Power supplies for electronic devices
  • Battery chargers
  • AC to DC conversion in general-purpose applications
  • LED lighting power supplies
  • Small motor drives

Features

  • High surge current capability
  • High isolation voltage
  • Compact size
  • High reliability
  • Low forward voltage drop
  • High Voltage Rating: 800V
  • Forward Current: 1.5A

Benefits

  • Efficient AC to DC conversion
  • Protection against voltage surges
  • Safe operation with high isolation voltage
  • Easy integration into compact designs
  • Long-term reliability
  • Reduced power loss due to low forward voltage drop

Additional Details

The DF1508ST-F bridge rectifier is engineered for efficient AC to DC voltage conversion. It offers a high surge current capability to protect against voltage spikes and a high isolation voltage for safe operation. The compact size allows for easy integration into a variety of electronic devices. It's commonly used in power supplies, battery chargers, AC to DC converters, LED lighting power supplies, and small motor drives. The low forward voltage drop minimizes power loss during conversion, improving overall energy efficiency. The Littelfuse DF series is known for its reliability and performance in various power conversion applications. The device is designed for easy mounting on PCBs. It is also end of life and may be harder to source.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1906 $58.1330
745+ $0.1559 $116.1455
1,150+ $0.1513 $173.9950
1,575+ $0.1467 $231.0525
2,035+ $0.1421 $289.1735
2,730+ $0.1271 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess