EN
  • EN
  • DE

SEP0300Q38CB

Part No SEP0300Q38CB
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description SIDACTOR ETHERNET POE 30V 100A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Mixed Technology
Mfr Littelfuse Inc.
Series SIDACtor®
Package Tape & Reel
Product Status Obsolete
Voltage - Clamping 30V
Technology Mixed Technology
Number of Circuits 2
Applications Ethernet
Mounting SMD (SMT)
Package / Case 8-LQFN
Supplier Device Package 8-QFN (5x6)
Other Names SEP0300Q38CBTR,SEP0300Q38CBCT,SEP0300Q38CBDKR
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1294377-SEP0300Q38CB
Ultra Librarian 3D Model Ultra Librarian SEP0300Q38CB CAD Model

Description

The Littelfuse Inc. SIDACtor™ is a mixed technology TVS designed for use in Ethernet applications. It has 2 number of circuits and a voltage clamping of 30V. The package type is 8-LQFN and it is mounted using SMD (SMT) technology. This product is supplied on tape & reel and has a standard package of 4,000. It is an obsolete product and is available in the category of Circuit Protection>TVS - Mixed Technology. The HTSUS is 8541.30.0080 and the product status is obsolete.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE 75V 0603
Lowest to $0.2765
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Wurth Electronics Inc
TVS DEVICE TVS DIODE 80V 0603
Lowest to $0.5556
Wurth Electronics Inc
TVS DEVICE 60V 0603
Lowest to $0.2785
Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Lowest to $0.2933
Eaton Bussmann
TVS DEVICE MOV/TCO MODULE
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
Wurth Electronics Inc
TVS DEVICE 180V 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess