EN
  • EN
  • DE

SLD12U-017-B

Part No SLD12U-017-B
Manufacturer Littelfuse Inc.
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Littelfuse Inc.
Series Automotive, AEC-Q101, SLD
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.3V
Voltage - Clamping (Max) @ Ipp 19.9V
Current - Peak Pulse (10/1000µs) 256.3A
Power - Peak Pulse 5000W (5kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case P600, Axial
Supplier Device Package P600
Other Names -SLD12U-017-B
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1300908-SLD12U-017-B
Ultra Librarian 3D Model Ultra Librarian SLD12U-017-B CAD Model

Description

The SLD12U-017-B is a Transient Voltage Suppression (TVS) diode manufactured by Littelfuse Inc. It's part of the SLD12U series, which provides robust protection against electrical overstress, such as electrostatic discharge (ESD) and electrical fast transients (EFT). This specific model is tailored for applications requiring a breakdown voltage around 17V.

Applications

  • Data lines: Protecting data communication lines in computers, networking equipment, and peripherals.
  • Microcontroller I/O ports: Safeguarding sensitive microcontroller inputs and outputs from ESD events.
  • Portable devices: Protecting internal circuitry in smartphones, tablets, and other portable electronics.
  • Automotive electronics: Shielding electronic control units (ECUs) and sensors in automotive applications from voltage transients.
  • Industrial automation: Protecting control systems and communication interfaces from overvoltage events in industrial environments.

Features

  • Unidirectional TVS Diode: Clamps voltage in one direction to protect sensitive circuits.
  • Low Clamping Voltage: Minimizes stress on protected components during transient events.
  • Fast Response Time: Quickly responds to transient voltage spikes, ensuring effective protection.
  • Surface Mount Package: Compact surface-mount package allows for easy integration into PCBs.
  • RoHS Compliant: Environmentally friendly construction compliant with RoHS standards.

Benefits

  • Improved System Reliability: Enhances the reliability of electronic systems by preventing damage from voltage surges.
  • Reduced Downtime and Maintenance: Minimizes equipment downtime and repair costs associated with transient-related failures.
  • Extended Product Lifespan: Prolongs the lifespan of electronic devices by protecting them from electrical overstress.
  • Cost-Effective Protection: Provides a cost-effective solution for safeguarding sensitive circuits.
  • Simplified Design: Easy to implement in new and existing designs due to the small form factor and surface-mount package.

Additional Details

The SLD12U-017-B offers a low clamping voltage to protect downstream components and features a fast response time, ensuring rapid protection against transient voltage events. It is designed to meet industry standards for surge protection. This diode is supplied in a small surface-mount package, enabling efficient PCB layout and space utilization. The device is also RoHS compliant, making it suitable for environmentally conscious applications.

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess