EN
  • EN
  • DE

SMD1812P110-1.1A

Part No SMD1812P110-1.1A
Manufacturer Littelfuse Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 328716-SMD1812P110-1.1A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD1812P110-1.1A CAD Model

Description

The SMD1812P110-1.1A is a resettable fuse, specifically a Polymeric Positive Temperature Coefficient (PPTC) device, manufactured by Littelfuse Inc. It is designed to protect electronic circuits from overcurrent conditions. The 'SMD' indicates it's a Surface Mount Device, '1812' refers to the package size (1812), 'P' likely signifies a PolySwitch device, '110' could relate to the operating voltage, and '1.1A' is the hold current (1.1 Amperes).

Applications:

  • USB Port Protection: Protects USB ports in computers, laptops, and other devices from overcurrent faults.
  • Portable Electronics: Safeguards power circuits in smartphones, tablets, wearable devices, and other battery-powered electronics.
  • Battery Packs: Provides overcurrent protection for battery packs in various applications.
  • Automotive Electronics: Protects low-voltage circuits in automotive systems from electrical surges.
  • Industrial Control Systems: Enhances the reliability of industrial equipment by providing resettable overcurrent protection.

Features:

  • Resettable Fuse (PPTC): Automatically resets after the overcurrent condition is removed, unlike traditional fuses.
  • Surface Mount Device (SMD): Compact 1812 package for easy and efficient assembly on printed circuit boards.
  • Hold Current (1.1A): Designed to carry up to 1.1 Amperes of current under normal operating conditions.
  • Fast Trip Time: Responds quickly to overcurrent events, protecting sensitive components from damage.
  • RoHS Compliant: Complies with environmental regulations for hazardous substance reduction.
  • Low Resistance: Minimizes power loss during normal operation.

Benefits:

  • Enhanced Circuit Protection: Provides reliable protection against overcurrent faults, preventing damage to downstream components.
  • Reduced Downtime: Eliminates the need for fuse replacement, minimizing downtime and maintenance costs.
  • Space Saving: Compact surface mount package saves valuable board space.
  • Improved Product Reliability: Protects against electrical stress and enhances the overall reliability of the end product.
  • Cost-Effective: Reduces the cost of ownership by eliminating fuse replacements.

The Littelfuse SMD1812P110-1.1A resettable fuse is a reliable and efficient solution for overcurrent protection in a wide range of electronic applications. Its surface mount package, resettable functionality, and fast trip time make it an ideal choice for protecting sensitive circuits in modern electronic devices.

You May Also Be Interested in

EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $0.9605
Polytronics Technology Corp
Polymeric PTC Resettable Fuse 15V 100mA Surface Mount 0805
Lowest to $0.0612
Littelfuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 60V 50MA 1206
Lowest to $0.5239
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Fuzetec
Polymeric PTC Resettable Fuse 60V 500mA Through Hole P=5.1mm
Lowest to $0.1310
Bel Fuse Inc.
PTC RESET FUSE 16V 3A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess