EN
  • EN
  • DE

SP723ABG

Part No SP723ABG
Manufacturer Littelfuse Inc.
Catalog TVS - Mixed Technology
Description TVS ARRAY ESD 6 INPUT 30V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Tube/Rail
Status Active
Technology Mixed Technology
Number of Circuits 6
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1101441-SP723ABG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP723ABG CAD Model

Description

The SP723ABG is a transient voltage suppression (TVS) diode array from Littelfuse Inc., designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device offers robust protection in a small surface-mount package, making it ideal for modern, compact electronic designs.

Applications

  • Cellular Phones: Protecting I/O ports and data lines from ESD.
  • PDAs: Safeguarding sensitive circuitry in handheld devices.
  • Notebooks and PCs: Providing surge protection for USB, Ethernet, and other interfaces.
  • MP3 Players: Protecting against ESD damage to audio and data ports.
  • Digital Cameras: Shielding electronic components from voltage spikes.
  • Set-Top Boxes: Protecting the device from external surges through connected cables.

Features

  • Low Clamping Voltage: Provides effective protection by limiting voltage spikes to safe levels.
  • Low Leakage Current: Minimizes power consumption and ensures stable operation.
  • Fast Response Time: Quickly responds to transient events, preventing damage.
  • Small Surface Mount Package: Allows for easy integration into compact designs.
  • ESD Protection: Exceeds IEC 61000-4-2 Level 4 standards, providing robust protection against electrostatic discharge.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, increasing the overall lifespan of the device.
  • Reduced Downtime: Prevents failures caused by transient voltage events, minimizing downtime and maintenance costs.
  • Improved Product Quality: Ensures consistent performance and reduces the risk of product returns due to ESD or surge damage.
  • Space Saving: The small package allows for integration into compact designs where board space is limited.
  • Cost Effective: Provides robust protection at a competitive price, making it an economical solution for safeguarding electronic equipment.

Additional Details

The SP723ABG features a typical capacitance of around 25 pF, making it suitable for high-speed data lines. It operates over a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in various operating environments. The device is available in an SO-8 package. The device is designed with avalanche breakdown technology to ensure repetitive ESD capability and reliable surge protection.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess