Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069626-LH1780BAR
Categories OEM Parts(J-L)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1780BAR CAD Model

Description

Lucent's LH1780BAR is an OEM electronic component that is used in various applications.

  • Category: J-L OEM parts
  • Popularity: low popularity
  • Supply and Demand Status: currently experiencing a shortage
  • RoHS: non-RoHS compliant

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for JM38510/06006BEB
Samsung
Need more? Email Us
ECAD model for K4D261638ITC40
Hewlett Packard
Hpe X2A0 100G Qsfp28 7M Aoc Cable
Need more? Email Us
ECAD model for JL276A
Semtech Corporation
D MET 3A FAST 100V HR / Diode Standard 100 V 4.5A Through Hole Axial
Need more? Email Us
ECAD model for JANTX1N5416
Samsung
K1S32161CD-FI70 Samsung
Need more? Email Us
ECAD model for K1S32161CDFI70
Taiyo Yuden
Need more? Email Us
ECAD model for JMK212BBJ226MGBT
AVX Corp/Kyocera Corp
SMD Oscillator
Need more? Email Us
ECAD model for K30-3CW-SE40.0000LE
Panasonic
Power Relay 5V 5A 2CO Tht
Need more? Email Us
ECAD model for JW2SN5V
HongFa
Need more? Email Us
ECAD model for JQX-14FW/012ZS551

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention