Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080319-MS141B-19
Categories OEM Parts(M-N)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS141B-19 CAD Model

Description

Lucent 1080319-MS141B-19 is an OEM part that belongs to the electronic components category of M-N.

  • Manufacturer: Lucent
  • Supply and Demand: Shortage
  • RoHS Compliant: Non-compliant
  • Alternative Part: Yes

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for NPPA622U13ZL-61232O
OKI/Metcal
Need more? Email Us
ECAD model for M518221-30J
New Japan Radio
Need more? Email Us
ECAD model for NJU6627FG1-03
Microchip Technology
Need more? Email Us
ECAD model for MV6932
Multicomp
Res, 232R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2320BTL
Phoenix Contact
Need more? Email Us
ECAD model for ME 35 UT/FE BUS/5 GN
Freescale Semiconductor - NXP
3-ch, 3-input, 2-V to 6-V AND gates 14-SOIC -55 to 125
Need more? Email Us
ECAD model for MC74HC11DR2
Multicomp
Varistor, Multilayer, 30Vac, Voltage Rating Vac 30V Rohs Compliant: Yes
Need more? Email Us
ECAD model for MCVZ0603M380AGT
Multicomp
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turns 1.8mm (6.75 X 4.6 X 8.25mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MCWIW1015-W-103-LF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention