Products specifications Report Issue?

Win Source Part Number 986588-OR2T40A5PS208DB
Categories OEM Parts(O-R)
Manufacturer Lucent
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OR2T40A5PS208DB CAD Model

Description

The OR2T40A5PS208DB is an OEM part manufactured by Lucent. The supply and demand status of this product is shortage. The OR2T40A5PS208DB is an O-R part designed for use in various applications. If you need an O-R part for your project, the OR2T40A5PS208DB may be a suitable choice.

You May Also Be Interested in

Essentra Components
Need more? Email Us
ECAD model for RFL300-2A
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
ECAD model for PHE-5411-10
Essentra Components
Need more? Email Us
ECAD model for ROL1190A
Eaton Bussmann
CAP 470MF -10% +30% 5.4V T/H / 470 mF (EDLC) Supercapacitor 5.4 V Radial, Can 400mOhm @ 100Hz 1000 Hrs @ 65°C
Lowest to $2.9558
ECAD model for PHV-5R4V474-R
Vishay
Res Thin Film 1010 1K Ohm 0.1% 0.5W(1/2W) ±100ppm/C Sulfur Resistant Pad SMD T/R
Need more? Email Us
ECAD model for PTN1010K1001BBTP
Omega Engineering
Stepper Motor, Double Shaft, 86MM;
Need more? Email Us
ECAD model for OMHT34-487-D
Banner Engineering Corporation
FIBER OPPOSED 1MM CORE / Through-Beam Optical Sensor
Need more? Email Us
ECAD model for PIAT46U
NXP / Nexperia
Standard Marking * Reel Pack, SMD, 7'
Lowest to $0.5485
ECAD model for PHM4430DL,115
Samtec Inc.
CONN RCPT 120POS 0.079 GOLD PCB / 120 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Lowest to $64.2462
ECAD model for PTHF-130-03-M-Q-368

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention