EN
  • EN
  • DE

GT-SMD181215012-TR

Part No GT-SMD181215012-TR
Manufacturer Lumex Opto/Components Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 150V 20% 1KA SURFACE MOUNT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Lumex Opto/Components Inc.
Packaging Reel - TR
Status Active
Voltage - DC Spark Over (Nom) 150V
Impulse Discharge Current (8/20μs) 1000A (1kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Dimension 1812 (4532 Metric)
Win Source Part Number 1075713-GT-SMD181215012-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GT-SMD181215012-TR CAD Model

Description

The Lumex Opto/Components Inc. GT-SMD181215012-TR is a surface mount gas discharge tube manufactured by Lumex Opto/Components Inc..

  • Component Family: Circuit Protection
  • Component Type: gas discharge tube
  • Application: protect electronic circuits from voltage surges
  • Suitable for: various electronic devices, including power supplies, communication equipment, and industrial control systems
  • Features: high impulse discharge current, low capacitance, and fast response time

You May Also Be Interested in

Eaton Bussmann
GDT 1KV 100KA DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Littelfuse Inc.
GDT 250V 10KA 3 POLE SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1496 $63.2280
125+ $0.9433 $117.9125
190+ $0.9138 $173.6220
265+ $0.8844 $234.3660
340+ $0.8549 $290.6660
455+ $0.7665 $348.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess