EN
  • EN
  • DE

LCR-U01602DSF/DWH

Part No LCR-U01602DSF/DWH
Manufacturer Lumex Opto/Components Inc.
Catalog Display Modules - LCD, OLED Character and Numeric
Description LCD MOD 32DIG 16X2 TRANSFLCT WHT / Character Display Module Transflective 5 x 7 Dots w/Cursor STN - Super-Twisted Nematic LED - White Parallel 122.00mm x 44.00mm x 10.60mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LCD, OLED Character and Numeric
Mfr Lumex Opto/Components Inc.
Package Box
Number of Characters 32
Display Format 16 x 2
Character Format 5 x 7 Dots w/Cursor
Display Type STN - Super-Twisted Nematic
Display Mode Transflective
Character Size 9.66mm H x 4.84mm W
Outline L x W x H 122.00mm x 44.00mm x 10.60mm
Viewing Area 99.00mm L x 24.00mm W
Backlight LED - White
Voltage - Supply 4.7V ~ 5.3V
Dot Size 0.92mm W x 1.10mm H
Interface Parallel
Temperature Range - Operating -40°C ~ 85°C
Background Color Green
Base Product Number LCR-U01602
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.20.0020
Win Source Part Number 1350091-LCR-U01602DSF/DWH
Ultra Librarian 3D Model Ultra Librarian LCR-U01602DSF/DWH CAD Model

Description

The LCR-U01602DSF/DWH is a 16 x 2 STN-Super-Twisted Nematic LCD display from Lumex Opto/Components Inc. LCR-U01602DSF/DWH is manufactured by Lumex Opto/Components Inc..

  • Number of Characters: 16 x 2
  • Display Format: 16 x 2
  • Viewing Area: 99.00mm L x 24.00mm W
  • Character Size: 9.66mm H x 4.84mm W
  • Interface: Parallel
  • Display Type: STN - Super-Twisted Nematic
  • Mode: Transflective
  • Packaging: Box
  • Package: 1
  • Backlight: LED - White
  • Background Color: Green
  • Category: Optoelectronics-Character and Numeric

You May Also Be Interested in

WINSTAR Display Co., Ltd.
SSD1331 OLED Display 20 Characte
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 COB OLED Character Display
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 VATN COG LCD Display
Need more? Email Us
Omron
LCD MODULE 4.6IN MONO P/R/W
Need more? Email Us
WINSTAR Display Co., Ltd.
Character 20x4 COG LCD Display M
Need more? Email Us
WINSTAR Display Co., Ltd.
LCD MOD 32DIG 16X2 TRANS YLW/GRN
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 OLED Display, Character OLE
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 UART LCD Display Module
Need more? Email Us
WINSTAR Display Co., Ltd.
16x2 VATN COG LCD Display (FPC)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess