EN
  • EN
  • DE

SSA-LXB10IW-RA

Part No SSA-LXB10IW-RA
Manufacturer Lumex Opto/Components Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ARRAY 1.78X5MM 10IRED WHT / LED Circuit Board Indicator LED Circuit Board Indicator Bar - 10 Wide, SIP Red (x 10) Diffused, White 2V 30mA Rectangle with Flat Top 5.00mm x 1.74mm Through Hole, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Lumex Opto/Components Inc.
Package Bulk
Color Red (x 10)
Wavelength - Peak 635nm
Configuration Bar - 10 Wide, SIP
Current 30mA
Millicandela Rating 12mcd
Viewing Angle 160°
Lens Type Diffused, White
Lens Style Rectangle with Flat Top
Lens Size 5.00mm x 1.74mm
Voltage Rating 2V
Mounting Type Through Hole, Right Angle
Base Product Number SSA-LXB10
Other Names SSA-LXB10IW-RAR
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238204-SSA-LXB10IW-RA
Ultra Librarian 3D Model Ultra Librarian SSA-LXB10IW-RA CAD Model

Description

The SSA-LXB10IW-RA is a bar of 10 wide optoelectronic components with a diffused white lens type and a rectangular flat top lens style.

  • LEDs Color: red
  • Viewing Angle: 160 degrees
  • Voltage Rating: 2V
  • Millicandela Rating: 12mcd
  • Wavelength-Peak: 635nm
  • Current: 30mA
  • Mounting: through hole and at a right angle
  • Package: bulk
  • Standard Package: includes 20 components
  • Manufacturer: Lumex Opto/Components Inc.
  • Base Product Number: SSA-LXB10

You May Also Be Interested in

LITE-ON Technology
LED LIGHT BAR ARRAY
Need more? Email Us
LITE-ON Technology
LED CBI 8.89X3.81MM QUAD GN VERT
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BLU
Need more? Email Us
LITE-ON Technology
LED LGT BAR 8.89X3.81MM GRN
Need more? Email Us
LITE-ON Technology
LED LGT BAR 12.7X6.35MM GRN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM 3X1 GREEN
Need more? Email Us
LITE-ON Technology
LED CBI 3MM GREEN DIFF RA
Need more? Email Us
LITE-ON Technology
LED CBI LIGHT BAR
Need more? Email Us
LITE-ON Technology
LED CBI 3MM BI-LVL GREEN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess