EN
  • EN
  • DE

SSP-FSD8DSY-12V3

Part No SSP-FSD8DSY-12V3
Manufacturer Lumex Opto/Components Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description LED STRIP FLEX YELLOW 12V / LED Lighting COBs Engines Modules LED Module series Yellow Linear Light Strip
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Lumex Opto/Components Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type LED Module
Color Yellow
Wavelength 590nm
Configuration Linear Light Strip
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 12V
Viewing Angle 85°
Lens Type Domed
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241637-SSP-FSD8DSY-12V3
Ultra Librarian 3D Model Ultra Librarian SSP-FSD8DSY-12V3 CAD Model

Description

The SLP-FSD8DSY-12V3 is a yellow LED module from Lumex Opto/Components Inc.

  • Viewing Angle: 85 degrees
  • Forward Voltage: 12V
  • Package: Tape and Reel (TR)
  • Standard Package: 250
  • Status: Obsolete
  • Current Rating: No current rating
  • Luminous Flux: No luminous flux
  • Ideal for: LED lighting - COBs, engines, modules, and strips

You May Also Be Interested in

Bridgelux
LED COB VESTA WHT SQ 2700K/5000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 WARM WHT SQU 3000K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
Bridgelux
LED COB VERO 18 WM WHT RND 2000K
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
New Energy
LED MOD XLAMP WHT STARBRD 6500K
Need more? Email Us
Citizen
LED COB CLU721 NEUT WH SQ 4000K
Need more? Email Us
Luminus Devices Inc.
LED COB CXM-14 GEN3 WH SQ 3000K
Need more? Email Us
Citizen
LED COB CLU701 COOL WH SQ 5000K
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess