EN
  • EN
  • DE

L1T2-5770000000000

Part No L1T2-5770000000000
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON COOL WHITE 5700K 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lumileds
Series LUXEON TX
Package Tape & Reel
Product Status Active
Color White, Cool
CCT (K) 5700K
Flux @ 85°C, Current - Test 275lm (Typ)
Flux @ 25°C, Current - Test -
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 140 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.5A
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead Exposed Pad
Supplier Device Package -
Size / Dimension 0.146" L x 0.146" W (3.70mm x 3.70mm)
Height - Seated (Max) 0.083" (2.12mm)
Thermal Resistance of Package 3°C/W
Base Product Number L1T2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371978-L1T2-5770000000000
Ultra Librarian 3D Model Ultra Librarian L1T2-5770000000000 CAD Model

Description

The 1371978-L1T2-5770000000000 is a white LED lighting component from the LUXEON TX series manufactured by Lumileds.

  • Mounting Type: Surface Mount
  • Package: 2-SMD, no lead exposed pad
  • Forward Voltage (Vf): 2.8V
  • Maximum Current: 1.5A
  • Viewing Angle: 120°
  • Color Temperature (CCT): 5700K
  • Flux @ 85°C: 275lm
  • Luminous Efficacy: 140 lm/W @ test current
  • Color Rendering Index (CRI): 70
  • Size: 0.146" L x 0.146" W (3.70mm x 3.70mm)
  • Height: 0.083" (2.12mm)

You May Also Be Interested in

CreeLED, Inc.
LED XLAMP COOL WHITE 5000K 2SMD / LED Lighting series White, Cool 5000K 46V 44mA 110° 2020 (5050 Metric)
Need more? Email Us
Samsung
LED LM561B PLUS WARM WHT 3500K / LED Lighting LM561B Plus White, Warm 3500K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.0755
Samsung
LED WARM WHITE 3000K 80CRI 4SMD / LED Lighting LM561B White, Warm 3000K 2.95V 65mA 120° 4-SMD, Flat Lead Exposed Pad
Lowest to $0.1568
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Warm 3500K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Samsung
LED 5700K 80CRI SMD / LED Lighting LM281B White, Cool 5700K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.0175
Samsung
LED LM281B+ NEUT WHT 4000K SMD / LED Lighting LM281B+ White, Neutral 4000K 3.1V 150mA 120° 1113 (2835 Metric)
Lowest to $0.1640
CreeLED, Inc.
LED XHP70.2 NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 3-Step MacAdam Ellipse 6V, 12V 2.1A, 1.05A 125° 2828 (7070 Metric)
Need more? Email Us
Samsung
LED WHITE LM561B PLUS / LED Lighting LM561C White, Cool 6500K 2.75V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.1053
Samsung
LED LM281B+ COOL WHT 5000K SMD / LED Lighting LM281B+ White, Cool 5000K 3.1V 150mA 120° 1113 (2835 Metric)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess