EN
  • EN
  • DE

EMRS-2MHTR

Part No EMRS-2MHTR
Manufacturer M/A-Com Technology Solutions
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006759-EMRS-2MHTR
Categories OEM Parts(C-E)
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMRS-2MHTR CAD Model

Description

The EMRS-2MHTR is a high-performance mixer manufactured by M/A-Com Technology Solutions (now part of MACOM). It's designed for use in a wide range of RF and microwave applications, providing frequency conversion with excellent linearity and low noise figure.

Applications

  • Satellite Communications
  • Radar Systems
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Microwave Radios

Features

  • Wideband frequency range (typically covering several GHz)
  • High Conversion Gain
  • Low Noise Figure
  • High Isolation
  • Surface Mount Package

Benefits

  • Improved system sensitivity due to the low noise figure.
  • Increased dynamic range because of the high linearity.
  • Reduced component count and board space due to the integration.
  • Simplified design and manufacturing because of the surface mount package.
  • Enhanced performance in demanding RF and microwave systems.

Additional Details

The EMRS-2MHTR mixer is designed to operate with a local oscillator (LO) signal to upconvert or downconvert RF signals. The specific frequency range and performance characteristics will vary depending on the particular model within the EMRS series. Consult the manufacturer's datasheet for detailed specifications. The high isolation between ports minimizes unwanted signal leakage, improving overall system performance.

Technical Specifications:

Without a specific datasheet, it is challenging to provide exact specifications. However, typical mixer specifications include:

  • RF Frequency Range: (e.g., 2-18 GHz - consult datasheet)
  • LO Frequency Range: (consult datasheet)
  • IF Frequency Range: (consult datasheet)
  • Conversion Gain: (e.g., 8 dB typical - consult datasheet)
  • Noise Figure: (e.g., 6 dB typical - consult datasheet)
  • LO-RF Isolation: (e.g., 30 dB typical - consult datasheet)

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess