EN
  • EN
  • DE

M21414G-11

Part No M21414G-11
Manufacturer M/A-Com Technology Solutions
Catalog Linear - Video Processing
Description INTEGRATED CIRCUIT VIDEO 32QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Obsolete
Function Equalizer
Applications Professional Video
Standards DVB-ASI, SMPTE
Control Interface Serial
Voltage - Supply 2.5V, 3.3V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 924730-M21414G-11
Ultra Librarian 3D Model Ultra Librarian M21414G-11 CAD Model

Description

The 924730-M21414G-11 is an integrated circuit designed for video processing applications.

  • Function: Equalizer
  • Application: Professional Video
  • Supply Voltage: 2.5V to 3.3V
  • Mounting Type: Surface Mount
  • Package/Case: 32-VFQFN exposed pad
  • Manufacturer: M/A-Com Technology Solutions
  • Product Status: Obsolete
  • Moisture Sensitivity Level (MSL): Vendor Undefined
  • HTSUS Code: 0000.00.0000

You May Also Be Interested in

SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess