EN
  • EN
  • DE

MA45480

Part No MA45480
Manufacturer M/A-Com Technology Solutions
Catalog RF Diodes
Description DIODE,VARACTOR,BONDED,STRIP,SI,O
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr M/A-Com Technology Solutions
Package Bulk
Product Status Active
Base Product Number MA45480
Standard Package 1 pcs
Win Source Part Number 1025973-MA45480
Ultra Librarian 3D Model Ultra Librarian MA45480 CAD Model

Description

The MA45480 is a PIN diode from M/A-Com Technology Solutions, designed for use in various RF and microwave applications. This diode is specifically engineered to provide low insertion loss and high isolation, making it suitable for switching and attenuating signals in communication systems, radar, and test equipment.

Applications:

  • RF Switches: Used in RF switches for signal routing and selection in wireless communication systems.
  • Attenuators: Employed in variable attenuators to control signal levels in test and measurement equipment.
  • Phase Shifters: Utilized in phase shifters for adjusting the phase of RF signals in radar and communication systems.
  • Limiters: Implemented in RF limiters to protect sensitive receiver components from high-power signals.
  • Radar Systems: Integrated into radar systems for switching and controlling RF signals.

Features:

  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the 'on' state.
  • High Isolation: Provides excellent signal isolation when the diode is in the 'off' state.
  • Fast Switching Speed: Enables rapid switching between 'on' and 'off' states.
  • Low Capacitance: Reduces signal distortion and improves high-frequency performance.
  • High Breakdown Voltage: Ensures reliable operation at high power levels.

Benefits:

  • Improved Signal Integrity: Low insertion loss and high isolation contribute to maintaining signal integrity.
  • Enhanced System Performance: Fast switching speed enables efficient signal processing and control.
  • Increased Reliability: High breakdown voltage ensures robust performance in demanding applications.
  • Reduced Signal Distortion: Low capacitance minimizes signal distortion at high frequencies.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.

The MA45480’s key specifications include its low forward resistance and low capacitance, which optimize its performance in switching applications. The diode is typically supplied in a surface mount package, facilitating easy integration into circuit boards. Its robust design ensures reliable operation over a wide range of temperatures and operating conditions. It is manufactured using high-quality materials and processes to ensure long-term reliability and performance. It finds extensive use in telecommunications infrastructure, aerospace and defense systems, and industrial test and measurement equipment.

You May Also Be Interested in

Infineon Technologies
DIODE RF SW 35V 100MA SCD-80
Lowest to $0.0818
Broadcom Limited
DIODE PIN SWITCH 100V SOT-323
Lowest to $6.5292
Broadcom Limited
DIODE SCHOTTKY RF QD 15V SOT-143
Lowest to $583.9167
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
Skyworks Solutions Inc.
DIODE PIN 50V 150MA 0402
Lowest to $0.2078
ON Semiconductor
DIODE SCHOTTKY 7V 200MW SOD-323
Lowest to $0.1382
Infineon Technologies
DIODE PIN PAR 80V 100MA TSLP-4-7
Lowest to $0.2668
Skyworks Solutions Inc.
DIODE SCHOTTKY 50MA
Lowest to $3.1282
STMicroelectronics
DIODE DAMPER/MOD VIDEO TO220FPAB
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess