EN
  • EN
  • DE

M25P40-VMP6TG

Part No M25P40-VMP6TG
Manufacturer STMicroelectronics
Description NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns 8-Pin VFQFPN EP T/R / 4 Mbit, Low Voltage, Serial Flash Memory With 40MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210082-M25P40-VMP6TG
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M25P40
Introduction Date December 12, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M25P40-VMP6TG CAD Model

Description

The M25P40-VMP6TG is a high-performance 4 Mbit (512K x 8) serial Flash memory device from STMicroelectronics, designed to meet the rigorous demands of high-speed data storage and transfer. This product is part of the M25P series, which is known for its reliability and endurance, making it an ideal choice for a wide range of applications such as mobile devices, digital cameras, and other compact electronic devices.

Key Features

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Voltage Range: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-pin, ultra-thin, plastic dual-in-line package (SO8N)
  • Speed: High performance with clock frequencies up to 75 MHz
  • Programming Time: Page Program in 0.64ms (typical)
  • Endurance: 100,000 write cycles per sector
  • Data Retention: 20 years minimum

Advantages

The M25P40-VMP6TG is designed to provide a flexible and robust storage solution for systems that require fast access and non-volatile memory. The SPI interface facilitates simple integration into most microcontroller-based systems, and the high clock frequency allows for quick data transfer rates, which is critical for performance-driven applications.

Applications

The device's small footprint and low power consumption make it an excellent choice for portable and battery-powered applications. It is widely used in a variety of fields, including:

  • Embedded systems
  • Mobile communication devices
  • Digital cameras and MP3 players
  • Bios and firmware storage
  • Industrial and medical instrumentation

In summary, the M25P40-VMP6TG from STMicroelectronics is a versatile and reliable Flash memory chip that provides a balance of performance, durability, and ease of use, making it an optimal solution for designers looking to enhance their data storage capabilities.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2139 $60.6950
120+ $0.9956 $119.4720
180+ $0.9656 $173.8080
250+ $0.9344 $233.6000
320+ $0.9032 $289.0240
430+ $0.8097 $348.1710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess