EN
  • EN
  • DE

2SC5455-T1-A

Part No 2SC5455-T1-A
Manufacturer CEL
Catalog RF Transistors (BJT)
Description RF TRANSISTOR NPN SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 6V
Frequency - Transition 12GHz
Noise Figure (dB Typ @ f) 1.5dB @ 2GHz
Gain 10dB
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 75 @ 30mA, 3V
Maximum Current Collector 100mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 5097-2SC5455-T1-A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5455-T1-A CAD Model

Description

Overview

The 2SC5455-T1-A is a high-performance NPN bipolar junction transistor (BJT) known for its reliable efficiency and robustness in various electronic applications. With its compact design, it is highly suited for high-frequency amplification and switching tasks, offering a robust solution for numerous electronic designs.

Applications

  • Audio Amplifiers
  • Radio Frequency Amplification
  • Signal Processing Circuits
  • Linear Power Supplies
  • Switching Regulators

Features and Benefits

  • High Gain: Featuring high gain characteristics, the 2SC5455-T1-A ensures efficient signal transmission and amplification, crucial for maintaining the integrity of audio and RF signals.
  • Low Noise Levels: This component is optimized to minimize noise generation, an essential aspect for applications requiring precision and clarity, such as audio or RF amplifications.
  • High-Frequency Performance: Its design supports high-frequency operations, making it ideal for RF applications.
  • Thermal Stability: The 2SC5455-T1-A is engineered to handle thermal loads effectively, thereby enhancing performance reliability in varying temperature conditions.
  • Durable Construction: Made from high-quality materials, this BJT ensures long-lasting performance, reducing the need for frequent replacements.

Additional Details

With a maximum collector current (Ic) of 150mA and a collector-emitter voltage (Vceo) of 50V, the 2SC5455-T1-A is perfect for standard electronic uses. Its compact package facilitates easy integration into existing systems, while the broad range of operating temperatures ensures it performs consistently from -55°C to +150°C.

Engineers and designers frequently choose the 2SC5455-T1-A for its robustness and the higher gain it offers, which is critical for amplifying weak signals into a strong enough output for processing or broadcasting. Given its specific design for audio and RF applications, it remains a top choice in sectors demanding superior signal fidelity and immediate response times.

The 2SC5455-T1-A integrates smoothly with various electronic components, offering versatile use cases across simple and complex circuits. Whether crafting audio amplification hardware or developing RF signal processing units, this BJT provides the reliable performance and ease of use that professionals require.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess