EN
  • EN
  • DE

SP102K

Part No SP102K
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog SCRs - Single - Modules
Description Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cornell Dubilier Electronics (CDE)
Win Source Part Number 1256847-SP102K
Manufacturer Homepage www.cde.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP102K CAD Model

Description

The SP102K is a film capacitor manufactured by Cornell Dubilier Electronics (CDE). It is a radial leaded capacitor known for its stability, reliability, and long life. Film capacitors are commonly used in applications requiring precise capacitance values and low losses.

Applications:

  • Filtering in power supplies
  • Audio circuits (signal coupling, decoupling, tone control)
  • Timing circuits
  • Sample and hold circuits
  • Instrumentation and measurement equipment

Features:

  • Polyester Film Dielectric
  • Radial Leads
  • High Stability
  • Long Life
  • Low Dissipation Factor
  • Flame Retardant Construction

Benefits:

  • Provides stable and accurate capacitance over a wide temperature range.
  • Offers reliable performance in demanding applications.
  • Minimizes signal distortion in audio circuits.
  • Ensures accurate timing in timing circuits.
  • Reduces power losses in filtering applications.

Specifications:

Since the full specifications depend on the specific voltage and capacitance value (which is not fully clear from 'SP102K' alone), the following are typical characteristics of CDE's film capacitors, and a user should consult the datasheet for the EXACT values for a specific SP102K variant:

  • Capacitance: Will vary depending on the specific SP102K part number (e.g., could be 0.001 uF, 0.01 uF, etc.)
  • Voltage Rating: Will vary depending on the specific SP102K part number (e.g., 50V, 100V, 250V, etc.)
  • Tolerance: Typically ±10%
  • Operating Temperature Range: -55°C to +85°C (Typical)
  • Dissipation Factor: Low (Consult datasheet for specific value)

The SP102K film capacitor is a general-purpose component suitable for many electronic circuits. Its stability, reliability, and long life make it a popular choice for applications where performance and longevity are critical. When using the SP102K, always refer to the manufacturer's datasheet to determine the exact capacitance and voltage rating based on the full part number.

You May Also Be Interested in

Microsemi Corporation
MOD THYRISTOR DIODE 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 60A SF1
Need more? Email Us
Microsemi Corporation
PWR MOD THYRISTOR 1600V 200V SM4
Need more? Email Us
IXYS
SCR MODULE 1.6KV 79A I4-PAC
Lowest to $47.5096
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 40A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DIODE DBLR 25A SF1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 160A D1
Need more? Email Us
Microsemi Corporation
MOD THYRISTOR DOUBLER 130A D1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess