EN
  • EN
  • DE
  • IT

MABA-010245-CT1160

Part No MABA-010245-CT1160
Manufacturer M/A-Com Technology Solutions
Catalog Balun
Description 1:1 Transmission Line Transformer | BALUN 50MHZ-1GHZ 1:1 6SMD FLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer M/A-Com Technology Solutions
Packaging Reel
Frequency Range 50MHz ~ 1GHz
Insertion Loss (Maximum) 0.7dB
Manufacturer Package 6-SMD (5 Leads), Flat Lead
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211603-MABA-010245-CT1160
Manufacturer Homepage www.macomtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MABA-010245-CT1160 CAD Model

Description

The MABA-010245-CT1160 is a wideband impedance transformer manufactured by M/A-Com Technology Solutions (now MACOM). Impedance transformers are passive RF components designed to match the impedance of one circuit to another. This is crucial for maximizing power transfer and minimizing signal reflections, particularly in high-frequency applications. The MABA-010245-CT1160 is designed for a wide range of frequencies and is often used in applications requiring efficient signal transmission between circuits with different impedance levels.

Applications:

  • Wireless communication systems: Matching the impedance of antennas to transceivers.
  • Radar systems: Matching the impedance of radar front-ends to processing circuits.
  • Test and measurement equipment: Matching the impedance of signal sources to measurement instruments.
  • Satellite communication systems: Matching the impedance of low noise amplifiers (LNAs) to mixers.
  • Broadband amplifiers: Matching the impedance of amplifier stages to improve gain and bandwidth.

Features:

  • Wide bandwidth: Operates over a broad range of frequencies.
  • Low insertion loss: Minimizes signal attenuation.
  • Excellent return loss: Provides good impedance matching.
  • Small size: Allows for compact designs.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits:

  • Improved signal transmission: Maximizes power transfer between circuits.
  • Reduced signal reflections: Minimizes signal distortion and improves signal quality.
  • Increased system performance: Improves the overall performance of RF systems.
  • Simplified design: Eliminates the need for complex matching networks.
  • Cost-effective: Provides a cost-effective solution for impedance matching.

Additional Details:

The MABA-010245-CT1160's key specifications include its impedance ratio, operating frequency range, insertion loss, and return loss. The impedance ratio specifies the ratio of the input impedance to the output impedance. The operating frequency range specifies the range of frequencies over which the transformer provides optimal performance. The insertion loss indicates the amount of signal attenuation. The return loss indicates how well the transformer is matched to the source and load impedances. MACOM provides detailed datasheets with these specifications, as well as S-parameter data for accurate circuit simulation. Proper PCB layout is crucial to minimize parasitic effects and ensure the integrity of the RF signal. The device is typically housed in a small surface-mount package, making it compatible with automated assembly processes.

You May Also Be Interested in

Pulse
1608 2.4GHZ BLN TYPEKX
Need more? Email Us
MACOM Technology Solutions
2:1 BALUN TRANSFORMER
Need more? Email Us
Pulse
1005 2.4GHZ BLN TYPEYE
Need more? Email Us
MACOM Technology Solutions
BALUN 5 - 1225 MHZ 1:1
Need more? Email Us
Pulse
1608 2.4GHZ BLN TYPEKG
Need more? Email Us
Pulse
BALUN 500KHZ-300MHZ 50/50 5SMD
Need more? Email Us
Pulse
1005 5GHZ BLN TYPEYB
Need more? Email Us
Pulse
BALUN 1MHZ-1GHZ 1.5:1 5SMD MODUL
Need more? Email Us
Pulse
XFMR RF SGL RAC 1:2CT 3 30M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5750 $66.9500
62+ $2.1130 $131.0060
95+ $2.0469 $194.4555
131+ $1.9809 $259.4979
169+ $1.9148 $323.6012
227+ $1.7167 $389.6909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,609 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess