Products specifications Report Issue?

Package Tray
Product Status Active
Frequency 1MHz ~ 2.05GHz
P1dB 9dBm
Gain 10dB
Noise Figure 5dB
RF Type General Purpose
Voltage - Supply 15V
Current - Supply 24mA
Test Frequency 1MHz ~ 2.05GHz
Package / Case TO-8 Style, 4 Lead
Supplier Device Package TO-8
Ultra Librarian 3D Model Ultra Librarian A35 CAD Model

Description

NULL

You May Also Be Interested in

ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Lowest to $0.5955
ECAD model for SMA3103-TL-E
Renesas Electronics America
IC AMP PCS 100MHZ-1.9GHZ 6SUPER / RF Amplifier IC PCS, DCS 100MHz ~ 1.9GHz 6-SuperMiniMold
Lowest to $1.4631
ECAD model for UPC8128TB-E3-A
Texas Instruments
IC AMP CELLULAR 40MHZ-4GHZ 8WSON
Lowest to $1.7287
ECAD model for TRF37C75IDSGR
Broadcom Limited
6 - 20 GHz Amplifier | IC RF AMP 6GHZ-20GHZ MODULE
Lowest to $293.0527
ECAD model for AMMC-5618-W50
Skyworks Solutions Inc.
IC WLAN POWER AMP 16QFN / RF Amplifier IC
Need more? Email Us
ECAD model for SE5003L1-R1
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY65135-21LF
Skyworks Solutions Inc.
IC AMP 802.11A/N 5.85GHZ 20QFN
Lowest to $3.8538
ECAD model for SE5003L2-R
Analog Devices Inc.
0.5 dB LSB GaAs MMIC 6-BIT DIGITAL VARIABLE GAIN AMPLIFIER, 50 MHz - 1 GHz | IC RF AMP GP 50MHZ-1GHZ 32QFN
Need more? Email Us
ECAD model for HMC627LP5E
Maxim Integrated
IC RF AMP 698MHZ-2.8GHZ 64QFN / RF Amplifier IC 698MHz ~ 2.8GHz 64-QFN (9x9)
Lowest to $104.9886
ECAD model for SC1889A-00B00E

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention