Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331598-MX27C512PC-15
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C512PC-15 CAD Model

Description

The Macronix MX27C512PC-15 is an integrated circuit that is used in various applications.

  • Manufacturer: Macronix
  • Supply and Demand Status: Currently balanced
  • Design: Designed to meet the requirements of the memory family of integrated circuits.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 1M-bit 128K x 8 120ns 32-Pin PLCC T/R / IC OTP 1MBIT 150NS 32PLCC
Need more? Email Us
ECAD model for M27C1001-15C6TR
STMicroelectronics
16 Mbit (2Mb x8 or 1Mb x16) Low Voltage UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27V160-100XF1
Amd
512 K-bit CMOS EPROM
Need more? Email Us
ECAD model for AM27C512-205DC
STMicroelectronics
EPROM UV 2M-bit 256K x 8 55ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 55NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-55XF1
Microchip Technology
IC EPROM 4M PARALLEL 40DIP
Lowest to $7.0019
ECAD model for AT27C4096-90PU
Microchip Technology
IC EPROM 1M PARALLEL 40DIP
Lowest to $7.3183
ECAD model for AT27C1024-45PU
Microchip Technology
IC OTP 1MBIT 90NS 32VSOP / EPROM OTP 1M-bit 128K x 8 90ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27BV010-90VC
Winbond Electronics
32K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E257-12
Texas Instruments
1.5K-BIT SERIAL EPROM WITH SDQ INTERFACE
Lowest to $1.7536
ECAD model for BQ2024DBZRG4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention