Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331607-MX27L2000PC-15
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX27L2000PC-15 CAD Model

Description

The Macronix MX27L2000PC-15 is a high-performance, high-reliability 2Mbit EPROM memory chip that is ideal for use in a wide range of applications.

  • Supply voltage: 5V
  • Access times: 150ns
  • Package: 32-pin DIP
  • RoHS compliant: Yes

You May Also Be Interested in

STMicroelectronics
EPROM OTP 4M-bit 512K x 8 100ns 32-Pin PDIP Tube / IC OTP 4MBIT 120NS 32DIP
Need more? Email Us
ECAD model for M27C4001-12B1
STMicroelectronics
IC EPROM UV 4MBIT 100NS 32CDIP
Lowest to $13.5551
ECAD model for M27C4001-10F1
Microchip Technology
IC EPROM 1M PARALLEL 40DIP
Lowest to $7.6842
ECAD model for AT27C1024-70PU
Maxim Integrated
IC OTP 1KBIT 1WIRE SOT23-5 / EPROM OTP 1K-bit 128 x 8 5-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for DS25LV02R+T&R
Microchip Technology
IC OTP 512KBIT 70NS 32PLCC / EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV512A-70JC
Atmel
EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC Tube / IC OTP 1MBIT 70NS 32PLCC
Lowest to $9.3147
ECAD model for AT27C010-70JU
Atmel
EPROM OTP 256K-bit 32K x 8 120ns 28-Pin PDIP
Need more? Email Us
ECAD model for 27C256-12/P
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 35ns 32-Pin PLCC Tube / IC OTP 1MBIT 35NS 32PLCC
Need more? Email Us
ECAD model for M27C1001-35C6
STMicroelectronics
IC EPROM UV 1MBIT 45NS 32CDIP
Lowest to $12.4349
ECAD model for M27C1001-45XF1

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention